EN
  • EN
  • DE

MIC5801BWM

Part No MIC5801BWM
Manufacturer Microchip Technology
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC DRVR LATCH 8BIT PAR IN 24SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Switch Type Latched Driver
Number of Outputs 8
Output Type Bipolar
Voltage - Load 15V (Max)
Current - Output (Max) 500mA
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 24-SOIC
Win Source Part Number 134845-MIC5801BWM
Ultra Librarian 3D Model Ultra Librarian MIC5801BWM CAD Model

Description

The MIC5801BWM is a high-quality integrated circuit designed and manufactured by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This device is part of Microchip's family of driver circuits and is specifically engineered to deliver robust performance for a wide range of applications.

Key Features

  • Output Type: The MIC5801BWM provides an 8-bit serial-input, latched source driver, which is ideal for interfacing between low-level logic and high-current loads.
  • High Voltage and Current: It is capable of withstanding up to 50V of output sustaining voltage and can deliver 500mA of continuous current per channel, making it suitable for driving a variety of loads such as LEDs, relays, and motors.
  • Integrated Clamp Diodes: Built-in clamp diodes are included for inductive transient suppression, which is essential when driving inductive loads to protect the circuit from voltage spikes.
  • Enhanced Thermal Performance: The device comes in a wide-body SOIC package, which offers improved power dissipation and thermal performance.
  • Flexible Operation: It is designed to operate over a wide range of supply voltages, from 10.5V to 50V, providing flexibility in various application environments.

Applications

The MIC5801BWM is versatile and can be used in numerous applications where high-voltage and high-current drive capabilities are required. Common applications include:

  • LED displays and signage
  • Industrial controls
  • Relay drivers
  • Stepper and DC motor controls
  • Solenoid drivers

Quality and Reliability

Microchip Technology is known for its commitment to quality and reliability, and the MIC5801BWM is no exception. This product is built to meet high standards, ensuring consistent performance and a long operational lifespan. With its robust design and Microchip's support and expertise, the MIC5801BWM is a reliable choice for designers looking to incorporate a high-power driver into their systems.

You May Also Be Interested in

ON Semiconductor
IC DISTR LOAD SWITCH 2CH 8DFN
Need more? Email Us
Maxim Integrated
SWITCH FOR TWO USB PORTS
Need more? Email Us
Freescale Semiconductor - NXP
HIGH-SIDE SWITCH, 36V, DUAL 22MO
Need more? Email Us
Microchip Technology
PC CARD/CARDBUS POWER CONTRLR
Need more? Email Us
Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
Need more? Email Us
Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us
Texas Instruments
IC PWR SWTCH N-CH 1:2/1:1 16SOIC
Lowest to $1.8539
Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8MSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess