EN
  • EN
  • DE
  • IT

LT3481EDD#PBF

Part No LT3481EDD#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 2A 10DFN / Conv DC-DC 3.6V to 36V Step Down Single-Out 1.265V to 20V 2A Automotive 10-Pin DFN EP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Input Voltage MIN 3.6V
Voltage Input MAX 34V
Output Voltage 1.265V
Output Voltage MAX 20V
Output Current 2A
Frequency - Switching 300kHz ~ 2.8MHz
Synchronous Rectifier No
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 10-WFDFN Exposed Pad
Manufacturer Package 10-DFN (3x3)
Win Source Part Number 781046-LT3481EDD#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT3481
Introduction Date April 24, 2006
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT3481EDD#PBF CAD Model

Description

The LT3481EDD#PBF is a versatile and compact step-down switching regulator from Linear Technology, designed to deliver high efficiency and performance for a wide range of applications. This advanced power management integrated circuit (PMIC) is particularly suitable for portable devices due to its small form factor and capability to operate from a single lithium-ion cell or multiple alkaline/NiMH cells.

Key Features

  • Adjustable Output Voltage: The device offers an adjustable output voltage range from 1.25V to 16V, which can be set with external resistors to suit various application requirements.
  • Wide Input Voltage Range: With an input voltage range of 2.5V to 16V, the LT3481EDD#PBF is versatile and can operate from a variety of power sources.
  • High Efficiency: The regulator features a high efficiency up to 85%, minimizing heat generation and power loss, which is critical for battery-powered applications.
  • Low Quiescent Current: Its low quiescent current of only 20μA (at no load) helps in extending battery life in portable devices.
  • Integrated 2A Switch: The device includes an internal 2A power switch, which reduces the need for external components and simplifies the design process.
  • Frequency Foldback and Soft-Start: Enhanced features such as frequency foldback and soft-start contribute to the reduction of input current during startup, preventing inrush current issues.

Applications

The LT3481EDD#PBF is an ideal choice for a broad array of applications, including but not limited to:

  • Portable Electronics
  • Handheld Medical Devices
  • Battery-Powered Equipment
  • Automotive and Industrial Supplies
  • Point of Load Applications

Package and Quality

The regulator is housed in a 10-lead (3mm × 3mm) DFN package, which is designed to offer excellent thermal performance in a minimal footprint. Its lead-free finish and RoHS compliance ensure that it meets current environmental standards for electronic components.

Overall, the LT3481EDD#PBF from Linear Technology stands out as a high-quality, efficient, and versatile power solution that can be easily integrated into a wide range of electronic products.

You May Also Be Interested in

Analog Devices Inc.
IC REG
Lowest to $20.1077
Analog Devices Inc.
IC REG BUCK 3.3V 3.5A 15FC2QFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 3.3V 6A 17FC2QFN
Lowest to $6.7200
Analog Devices Inc.
IC REG BUCK PRG 1V 600MA 12TDFN
Lowest to $3.7943
Analog Devices Inc.
IC REG BUCK 5V 3.5A 28TQFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK-BOOST
Lowest to $6.1262
Semtech Corporation
IC REG BUCK 3.3V 2A 16QFN
Lowest to $3.2598
Analog Devices Inc.
IC REG BUCK 3.3V 6A 17FC2QFN
Lowest to $9.9484
Analog Devices Inc.
IC REG BUCK ADJ 6A 20TQFN
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.5961 $57.5376
38+ $2.9506 $112.1228
59+ $2.8585 $168.6515
81+ $2.7663 $224.0703
105+ $2.6741 $280.7805
141+ $2.3975 $338.0475
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,630 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess