EN
  • EN
  • DE

LM3370SD-3013/NOPB

Part No LM3370SD-3013/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description Dual Synchronous Step-Down DC-DC Converter
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Fixed
Number of Outputs 2
Input Voltage MIN 2.7V
Voltage Input MAX 5.5V
Output Voltage 1.2V, 2.5V
Output Current 600mA
Frequency - Switching 2MHz
Synchronous Rectifier Yes
Operating Temperature Range -30°C ~ 85°C (TA)
Mounting SMD
Package 16-WFDFN Exposed Pad
Manufacturer Package 16-WSON (5x4)
Win Source Part Number 1198705-LM3370SD-3013/NOPB
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name LM3370SD-3013
Introduction Date November 01, 2005
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian LM3370SD-3013/NOPB CAD Model

Description

Product Overview: LM3370SD-3013/NOPB

The LM3370SD-3013/NOPB is a versatile and efficient power management integrated circuit (IC) from Texas Instruments, designed to cater to the demanding needs of modern electronic applications. This IC is a part of the LM3370 series, which is renowned for its reliability and performance in voltage regulation tasks.

Key Features

  • Adjustable Output Voltage: The LM3370SD-3013/NOPB offers an adjustable output voltage feature, which allows designers to tailor the voltage to the specific needs of their application, ensuring optimal performance and compatibility.
  • High Efficiency: With its advanced design, this IC provides high efficiency in voltage regulation, minimizing power loss and heat generation, which is critical for maintaining the longevity and reliability of electronic devices.
  • Thermal Protection: The device includes built-in thermal protection that safeguards the IC from damage due to overheating, further enhancing the product's durability and operational safety.
  • Small Footprint: The compact form factor of the LM3370SD-3013/NOPB makes it an excellent choice for space-constrained applications, allowing designers to integrate it into their projects without significantly increasing the size of their circuit boards.
  • Low Dropout: The low dropout feature of this IC ensures that it can maintain a stable output voltage even when the input voltage is close to the output voltage, making it highly efficient for low voltage operations.

Applications

The LM3370SD-3013/NOPB is suitable for a wide range of applications, including but not limited to:

  • Portable and battery-powered devices
  • Consumer electronics such as audio and video equipment
  • Automotive systems requiring stable voltage supply
  • Industrial control systems
  • Telecommunication infrastructure

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the LM3370SD-3013/NOPB is no exception. This product is manufactured to the highest standards, ensuring that it meets the rigorous requirements of industrial and commercial applications. The NOPB designation indicates that this IC is lead-free and RoHS compliant, reflecting Texas Instruments' dedication to environmental stewardship.

Overall, the LM3370SD-3013/NOPB from Texas Instruments represents a blend of performance, efficiency, and reliability, making it an ideal choice for designers looking to enhance the power management capabilities of their electronic projects.

You May Also Be Interested in

Richtek USA Inc.
IC REG BUCK ADJ 8A 18VQFN
Lowest to $2.9105
Richtek USA Inc.
IC REG BUCK ADJ 3.5A 8SOP
Lowest to $5.2389
Microchip Technology
IC REG BUCK ADJ 500MA 8MSOP
Need more? Email Us
Maxim Integrated
IC REG BUCK ADJ/1V 2.5A 16TQFN
Need more? Email Us
Texas Instruments
TPS55340RTERG4 Texas Instruments Switching Voltage Regulators 5-A 40-V wide VIN bo ost flyback & SE datasheet, inventory, & pricing.
Lowest to $1.5444
Panasonic
IC REG BUCK ADJ 9A 40HQFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 600MA SOT583
Lowest to $2.0560
Texas Instruments
IC REG BUCK ADJ 3A 20HTSSOP
Need more? Email Us
Vicor Corporation
IC REG BCK BST ADJ/21V 6A 108LGA
Lowest to $52.3881

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess