EN
  • EN
  • DE

TPS62040DGQG4

Part No TPS62040DGQG4
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description 1.2 A/1.25 MHz, HIGH-EFFICIENCY STEP-DOWN CONVERTER
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tube
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Input Voltage MIN 2.5V
Voltage Input MAX 6V
Output Voltage 0.7V
Output Voltage MAX 6V
Output Current 1.2A
Frequency - Switching 1.25MHz
Synchronous Rectifier Yes
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Exposed Pad
Manufacturer Package 10-MSOP-PowerPad
Win Source Part Number 1272822-TPS62040DGQG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Consumer Electronics, Communications & Networking, Computers & Computer Peripherals, Portable Devices
Family Name TPS62040
Introduction Date July 01, 2004
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian TPS62040DGQG4 CAD Model

Description

Overview of TPS62040DGQG4 by Texas Instruments

The TPS62040DGQG4 is a high-efficiency synchronous step-down DC/DC converter designed by Texas Instruments, tailored for battery-powered and low-power applications. This advanced power solution is capable of supplying up to 1.2 A of output current with an input voltage range of 2.5 V to 6 V, making it an excellent choice for systems powered by Li-Ion batteries or regulated 5V supplies.

Key Features

  • Efficiency: The device boasts a high efficiency of up to 95%, which is achieved by integrating synchronous rectification and a low-resistance MOSFET.
  • Adjustable Output Voltage: The output voltage is adjustable from 0.7 V to the input voltage, providing design flexibility for various applications.
  • Power Save Mode: It includes a power save mode that maintains high efficiency over a wide load current range, ensuring optimal power usage during light load conditions.
  • Thermal and Over-Current Protection: The TPS62040DGQG4 is equipped with thermal shutdown and over-current protection, safeguarding the device and the system under extreme conditions.
  • Small Package: The device comes in a compact 10-pin MSOP PowerPAD™ package, which is ideal for space-constrained applications.

Applications

The TPS62040DGQG4 is suitable for a wide range of applications, including:

  • Portable and battery-powered equipment
  • Mobile phones and PDAs
  • Wireless LAN and Bluetooth™ systems
  • Digital cameras and audio devices

Design Support

Designers can take advantage of Texas Instruments' comprehensive support, including evaluation modules, web-based design tools, and technical documentation to accelerate the design process and achieve optimal system performance. The TPS62040DGQG4 is not only a reliable power solution but also backed by Texas Instruments' reputation for quality and long-term reliability.

Conclusion

In summary, the TPS62040DGQG4 from Texas Instruments is a versatile and efficient step-down converter that offers adjustable output voltage, high efficiency, and robust protection features. It is an ideal choice for designers looking to enhance the performance and battery life of their portable and low-power devices.

You May Also Be Interested in

Maxim Integrated
IC REG BUCK ADJ/1V 2.5A 16TQFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 3A 20CFP
Need more? Email Us
Maxim Integrated
IC REG BUCK 5V 300MA 8TDFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 3A 20HTSSOP
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 3.3V 2A 8SOIC
Need more? Email Us
Maxim Integrated
IC REG BUCK ADJ/1V 2A 16TQFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 1A 6VSON
Lowest to $1.7463
Microchip Technology
IC REG BUCK ADJ 500MA 8MSOP
Need more? Email Us
Maxim Integrated
IC REG BUCK ADJ/1V 2.5A 16TQFN
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7082 $51.2460
75+ $1.4016 $105.1200
115+ $1.3578 $156.1470
155+ $1.3140 $203.6700
200+ $1.2702 $254.0400
265+ $1.1388 $301.7820
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,130 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess