EN
  • EN
  • DE

MIC58P01YV

Part No MIC58P01YV
Manufacturer Microchip Technology
Catalog PMIC - Power Distribution Switches, Load Drivers
Description 8-Bit Parallel-Input Protected Latched Driver | IC DRVR LATCH 8BIT PAR IN 28PLCC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube
Switch Type Latched Driver
Number of Outputs 8
Output Configuration Low Side
Output Type Bipolar
Interface Strobe, Parallel
Load Voltage (V) 15V (Maximum)
Current - Output (Maximum) 500mA
Fault Protection Over Temperature, UVLO
Temperature Range - Operating -55°C ~ 125°C
Manufacturer Package 28-LCC
Supplier Device Package 28-PLCC
Manufacturer Pack Quantity 38
MSL Level 2 (1 Year)
Win Source Part Number 1223230-MIC58P01YV
Manufacturer Homepage www.micrel.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MIC58P01YV CAD Model

Description

Microchip Technology MIC58P01YV - Overview

The MIC58P01YV is a high-performance, 8-bit parallel-input latched driver from Microchip Technology, designed to cater to a wide range of applications that require high-voltage and high-current drive capabilities. This integrated circuit is part of Microchip's renowned family of power management and control devices, which are known for their reliability, efficiency, and versatility.

Key Features

  • High-Voltage Operation: The MIC58P01YV is capable of operating at voltages up to 50V, making it suitable for driving a variety of loads that require higher voltage levels.
  • High-Current Drive: With a continuous output current rating of 500 mA per channel, this device can easily drive high-power LEDs, relays, motors, and other high-current loads.
  • 8-Bit Parallel Input: The parallel input interface allows for easy connection and control of the driver with microcontrollers or other logic devices, providing a straightforward approach to system integration.
  • Latched Outputs: The output latches enhance stability by maintaining the desired output state until new data is written, ensuring reliable operation of connected loads.
  • Output Enable Function: An output enable (OE) pin provides an additional layer of control, allowing the user to enable or disable the outputs as needed without changing the input data.
  • Thermal Shutdown Protection: To safeguard against overheating, the MIC58P01YV includes a thermal shutdown feature that automatically turns off the outputs if the junction temperature exceeds safe operating limits.
  • Low Power Dissipation: Engineered for efficiency, the device minimizes power loss, which is critical for maintaining thermal performance and extending product longevity in high-power applications.

Applications

The versatility of the MIC58P01YV makes it an ideal choice for various applications, including:

  • Industrial Control Systems
  • Automotive Control Modules
  • LED Displays and Signage
  • Peripheral Drivers for Microprocessors
  • Power Supply Control

With its robust design and comprehensive feature set, the MIC58P01YV from Microchip Technology stands out as a superior solution for designers seeking a reliable and efficient way to manage high-voltage, high-current loads in their electronic systems.

You May Also Be Interested in

STMicroelectronics
CONFIGURABLE MULTI CHANNEL RELAY / Power Switch/Driver 1:4 24-HTSSOP
Lowest to $4.2673
Infineon Technologies
PROFET PG-TSDSO-14 / Power Switch/Driver 1:1 N-Channel 15A PG-TDSO-14-11
Lowest to $2.5482
GLF Integrated Power
2A ULTRA LOW CURRENT N-CH ROAD S
Lowest to $0.3500
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
Need more? Email Us
Infineon Technologies
IC PWR DRIVER N-CHAN 1:1 DSO-36 / Power Switch/Driver 1:1 N-Channel 625mA PG-DSO-36
Lowest to $10.6120
Diodes Incorporated
IC PWR SWITCH P-CHAN 1:1 8MSOP / Power Switch/Driver 1:1 P-Channel 2.5A 8-MSOP-EP
Lowest to $0.1922
Allegro MicroSystems, LLC
IC PWR DRIVER N-CHAN 1:8 20SOIC / Power Switch/Driver 1:8 N-Channel 150mA 20-SOIC
Need more? Email Us
Diodes Incorporated
USBPOWERSWITCHTSOT25T&R3K / Power Switch/Driver 1:1 N/P-Channel 2A TSOT-25
Lowest to $0.1199
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1 8DIP
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.0559 $52.7267
31+ $3.3280 $103.1680
47+ $3.2240 $151.5280
65+ $3.1200 $202.8000
83+ $3.0160 $250.3280
111+ $2.7040 $300.1440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,100 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess