Products specifications

Categories RF/IF and RFID
Manufacturer Microchip Technology
Packaging Reel - TR
Status Not For New Designs
Frequency 300MHz to 440MHz
Sensitivity -96dBm
Data Rate (Max) 2.1 kbps
Modulation or Protocol ASK, OOK
Applications RKE
Current - Receiving 3mA
Data Interface PCB, Surface Mount
Antenna Connector PCB, Surface Mount
Features Automatic Tuning
Supply Voltage - Operating 4.75 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Case / Package 8-SOIC
Win Source Part Number 1077312-MICRF007YM-TR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MICRF007YM-TR CAD Model

Description

Product Overview: MICRF007YM-TR from Microchip Technology

The MICRF007YM-TR is a versatile RF receiver integrated circuit (IC) designed by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This high-performance device is tailored for low-power, low-voltage wireless applications and is especially suitable for automatic meter reading, home automation, remote keyless entry, and alarm and security systems.

Key Features

  • Frequency Range: The MICRF007YM-TR operates in the 300MHz to 440MHz frequency range, providing flexibility for various RF communication protocols and applications.
  • Low Power Consumption: Designed with power-sensitive applications in mind, this IC offers a low current consumption, making it ideal for battery-operated devices.
  • High Sensitivity: With its high sensitivity, the MICRF007YM-TR ensures reliable signal reception even at low signal levels, which is critical for robust wireless communication.
  • Integrated Image Rejection: The IC features an on-chip image rejection mixer, which reduces the need for external components and simplifies the design of the RF front-end.
  • Adjustable Bandwidth: The receiver's bandwidth can be adjusted to match the requirements of various data rates and modulation schemes.
  • Automatic Gain Control (AGC): The built-in AGC circuitry allows the receiver to handle a wide range of input signal levels without compromising performance.

Package and Availability

The MICRF007YM-TR comes in a compact 16-pin SSOP (Shrink Small Outline Package) that is both space-saving and conducive to efficient PCB layout. It is available in tape and reel packaging, making it suitable for high-volume production environments. Microchip Technology provides this IC as part of their commitment to offering reliable and cost-effective components for wireless communication solutions.

Design Support

Microchip Technology offers extensive design support for the MICRF007YM-TR, including detailed datasheets, application notes, and reference designs. This support helps designers to accelerate the development process and bring their products to market faster. Additionally, the company's customer service and technical support teams are available to assist with any design challenges that may arise.

Overall, the MICRF007YM-TR from Microchip Technology is a high-quality RF receiver IC that offers a blend of performance, power efficiency, and design flexibility, making it an excellent choice for a wide range of wireless applications.

You May Also Be Interested in

Cypress Semiconductor Corp
Bluetooth v3.0 + EDR SMART SOC Class I/Class II/Class III IoT 3Mbps Tray
Lowest to $11.2403
ECAD model for BCM20733A3KFB1G
Cypress Semiconductor Corp
Bluetooth v4.1 (BLE) SMART SOC Class II IoT 1.5Mbps Tray
Lowest to $2.0213
ECAD model for BCM20737A1KML2G
STMicroelectronics
IC RF TXRX+MCU BLUETOOTH 48VFQFN / IC RF TxRx + MCU Bluetooth Bluetooth v5.0 2.4GHz 48-VFQFN Exposed Pad
Lowest to $4.4666
ECAD model for BLUENRG-248
Microchip Technology
RX TXRX MODULE BT TRC ANT SMD / Bluetooth Bluetooth v4.1 Transceiver Module 2.4GHz Integrated, Trace Surface Mount
Lowest to $19.8490
ECAD model for BM23SPKS1NB9-0B02AA
Rochester Electronics
WLAN + Bluetooth Module 395-Pin WLCSP T/R
Need more? Email Us
ECAD model for BCM4356XKWBGT
Silicon Labs
RX TXRX MOD BLUETOOTH CHIP SMD / Bluetooth Bluetooth v4.2 Transceiver Module 2.4GHz Integrated, Chip Surface Mount
Lowest to $26.3910
ECAD model for BGM11S22F256GA-V2R
Broadcom Limited
2.4GHz/5GHz IEEE802.11n MAC/PHY/Radio Chip 300Mbps 88-Pin QFN Bulk
Lowest to $6.5194
ECAD model for BCM43236TBKMLWG
Cypress Semiconductor Corp
IC Rf Bluetooth 802.15.4 32VFQFN
Need more? Email Us
ECAD model for BCM20732E
STMicroelectronics
PROGRAMMABLE BLUETOOTH LE 5.2 WI / IC RF TxRx + MCU Bluetooth Bluetooth v5.2 2.4GHz ~ 2.4835GHz 32-VFQFN Exposed Pad
Lowest to $1.3141
ECAD model for BLUENRG-345AC

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $33.7710
ECAD model for ICM-42688-P
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention