EN
  • EN
  • DE

MICRF211AYQS-TR

Part No MICRF211AYQS-TR
Manufacturer Microchip Technology
Catalog RF Receivers
Description IC RCVR 3V 433.92MHZ 16-QSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Microchip Technology
Packaging Reel - TR
Status Not For New Designs
Frequency 380MHz to 450MHz
Sensitivity -110dBm
Data Rate (Max) 10 kbps
Modulation or Protocol ASK, OOK
Applications ISM, Garage Door Openers, RKE
Current - Receiving 6mA
Data Interface PCB, Surface Mount
Antenna Connector PCB, Surface Mount
Features No IF Filter Required
Supply Voltage - Operating 3 V to 3.6 V
Temperature Range - Operating -40°C to 105°C
Case / Package 16-QSOP
Win Source Part Number 1077323-MICRF211AYQS-TR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MICRF211AYQS-TR CAD Model

Description

Product Overview: MICRF211AYQS-TR from Microchip Technology

The MICRF211AYQS-TR is a sophisticated RF receiver IC designed by Microchip Technology, a leader in the field of smart, connected, and secure embedded control solutions. This receiver is an integral component for applications requiring the reception of On-Off Keying (OOK) modulated data streams. It is suitable for a variety of low-power wireless applications, including remote keyless entry systems, garage door openers, and home automation networks.

The MICRF211AYQS-TR operates at a frequency range of 300 MHz to 440 MHz, providing a versatile solution for different regional RF standards. It is characterized by its high sensitivity and low power consumption, making it an excellent choice for battery-operated devices. The receiver is designed to offer a robust performance, even in environments with high levels of interference, ensuring reliable communication between devices.

One of the key features of this product is its easy-to-use design, which simplifies the integration process into existing systems. The MICRF211AYQS-TR comes in a compact, surface-mount package (QSOP-16), which is ideal for space-constrained applications. This package type also allows for efficient assembly in high-volume production environments.

Furthermore, the MICRF211AYQS-TR includes an Automatic Gain Control (AGC) circuit that adjusts the gain dynamically to accommodate for varying signal strengths, ensuring consistent performance across different operating conditions. Its low power shutdown mode helps to further conserve energy when the receiver is not in active use.

As a testament to its quality and reliability, the MICRF211AYQS-TR is designed to meet the rigorous standards set by the industrial market. It operates over an extended temperature range, making it suitable for outdoor and harsh environment applications. With its combination of performance, efficiency, and versatility, the MICRF211AYQS-TR from Microchip Technology stands out as a top choice for designers and engineers looking to incorporate reliable RF communication capabilities into their products.

For detailed technical specifications, application notes, and support documentation, customers can visit Microchip Technology's official website or contact their local sales representative.

You May Also Be Interested in

U-blox
RF RCVR GNSS/GPS 1.575GHZ 43LGA
Lowest to $37.0710
U-blox
RF RECEIVER GNSS/GPS SIP
Lowest to $27.0382
Microchip Technology
RX TXRX MOD BLUETOOTH CHIP SMD / Bluetooth Bluetooth v5.0 Transceiver Module 2.4GHz Integrated, Chip Surface Mount
Lowest to $10.6073
Microchip Technology
RF RECEIVER ISM 433.92MHZ 16QSOP
Lowest to $1.7462
Skyworks Solutions Inc.
RF RCVR FM 64MHZ-108MHZ 20QFN / - RF Receiver FM 64MHz ~ 108MHz PCB, Surface Mount 20-QFN (3x3)
Need more? Email Us
Analog Devices Inc.
RF RCVR TD-SCDMA1.2GHZ 196BGA
Lowest to $319.6205
Microchip Technology
RF RECEIVER ASK/FSK 315MHZ 24QFN
Lowest to $6.7341
Skyworks Solutions Inc.
RF RCVR FM 76MHZ-108MHZ 16QFN / - RF Receiver FM 76MHz ~ 108MHz PCB, Surface Mount 16-QFN (2.5x2.5)
Lowest to $4.3592
U-blox
RF RX GLONASS/GNSS/GPS 1.575GHZ
Lowest to $52.3881

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3076 $52.3040
95+ $1.0729 $101.9255
145+ $1.0394 $150.7130
200+ $1.0059 $201.1800
260+ $0.9723 $252.7980
345+ $0.8718 $300.7710
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,560 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess