EN
  • EN
  • DE

MICRF600Z TR

Part No MICRF600Z TR
Manufacturer Microchip Technology
Catalog RF Transceiver Modules
Description RX TXRX MOD ISM<1GHZ TRC ANT SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Features General ISM < 1GHz - Transceiver Module 902MHz ~ 928MHz Integrated, Trace Surface Mount
Manufacturer Microchip Technology
Series RadioWire®
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -20°C ~ 75°C
Mounting Surface Mount
Package Module
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN 5A991B1
HTSUS 8542.39.0001
Other Part Number MICRF600Z TR-ND, 576-3269-2, MICRF600ZTR, MICRF600ZTR-ND, 576-3269-6, 576-3269-1
Quantity per package 500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 927164-MICRF600Z TR
Ultra Librarian 3D Model Ultra Librarian MICRF600Z TR CAD Model

Description

The MICRF600Z TR from Microchip Technology is a sophisticated, high-performance Radio Frequency (RF) receiver integrated circuit (IC) that is designed to provide a reliable and efficient solution for a wide range of wireless communication applications. This component is part of Microchip's family of QwikRadio® products, which are known for their ease of use and integration into various systems.

Key Features

  • High Sensitivity: The MICRF600Z TR boasts an exceptional sensitivity level, which allows it to detect weak signals, making it ideal for low-power and long-range communication systems.
  • Frequency Range: This device operates in the sub-GHz frequency bands, supporting various frequency ranges to accommodate different regional communication standards and protocols.
  • Low Power Consumption: Designed with power efficiency in mind, the MICRF600Z TR is suitable for battery-powered applications, extending the operational life of the device it is implemented in.
  • Integrated Features: The IC includes an automatic gain control (AGC) system, a frequency synthesizer, and a data filter, which contribute to its robust performance and reduce the need for external components.
  • Easy to Use: The QwikRadio® technology simplifies the design process, allowing for quick and straightforward integration into existing designs without the need for extensive RF expertise.

Applications

The MICRF600Z TR is versatile and can be used in a variety of applications, including but not limited to:

  • Wireless security systems
  • Remote keyless entry
  • Garage door openers
  • Home automation systems
  • Telemetry and remote control applications

Package and Availability

The MICRF600Z TR is offered in a compact, surface-mount package that is suitable for automated assembly processes, enhancing the manufacturing efficiency. It is available in tape and reel packaging, facilitating its use in high-volume production environments.

Quality and Support

Microchip Technology is known for its commitment to quality and reliability. The MICRF600Z TR is no exception, and it is backed by Microchip's rigorous testing and quality assurance processes. Additionally, Microchip provides comprehensive technical support to assist with integration and troubleshooting, ensuring a smooth design-in process for engineers and product developers.

You May Also Be Interested in

Silicon Labs
RX TXRX MOD BLUETOOTH CHIP SMD / Bluetooth Bluetooth v4.2 Transceiver Module 2.4GHz Integrated, Chip Surface Mount
Lowest to $23.4587
Quectel
RF TXRX MODULE CELL/NAV SMD
Lowest to $29.1045
Quectel
Linear IC
Lowest to $224.0863
Ai-Thinker
WIFI + BLE5.0 MODULE, BL602 CHIP
Lowest to $2.1757
Espressif
SMD IC ESP32-S3FH4R2, DUAL-CORE
Lowest to $3.7564
Ai-Thinker
LORA MODULE, SEMTECH SX1262,868M
Lowest to $4.1215
Espressif
SMD MODULE, ESP32-U4WDH WITH 4 M
Lowest to $3.9492
Microchip Technology
RF TXRX MODULE WIFI SMD
Need more? Email Us
Quectel
RF TXRX MOD CELLULAR SMD
Lowest to $16.0075

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess