Products specifications Report Issue?

Category Circuit Protection>TVS - Diodes
Mfr Microchip Technology
Series Military, MIL-PRF-19500
Package Tape & Reel (TR)
Type Zener
Bidirectional Channels 1
Voltage - Reverse Standoff (Typ) 85V
Voltage - Breakdown (Min) 94.4V
Voltage - Clamping (Max) @ Ipp 137V
Current - Peak Pulse (10/1000µs) 10.4A
Power - Peak Pulse 1500W (1.5kW)
Power Line Protection No
Applications General Purpose
Temperature Range - Operating -65°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case DO-215AB, SMC Gull Wing
Supplier Device Package SMCG (DO-215AB)
ECCN EAR99
HTSUS 8541.10.0080
Other Names 150-MSMCG85CA/TR
Standard Package 1
Win Source Part Number 975859-MSMCG85CA/TR
Ultra Librarian 3D Model Ultra Librarian MSMCG85CA/TR CAD Model

Description

The MSMCG85CA/TR is a robust transient voltage suppression (TVS) diode from Microchip Technology, designed to protect sensitive electronic equipment from voltage spikes and surges. This component is specifically engineered to safeguard circuits by clamping excessive transient voltages to a safe level before they can cause damage to the connected electronic devices.

Key Features:

  • High Surge Capability: The MSMCG85CA/TR is capable of handling high transient power surges, ensuring reliable protection against voltage spikes.
  • Bi-directional Protection: This TVS diode provides bi-directional clamping, which means it can suppress both positive and negative transients, offering versatile protection for AC applications or bipolar signals.
  • Low Clamping Voltage: It features a low clamping voltage, minimizing the stress on protected components during a transient voltage event.
  • Fast Response Time: The device reacts quickly to transient events, providing immediate protection from voltage surges.
  • Surface Mount Package: The MSMCG85CA/TR comes in a surface-mount package, making it suitable for high-density PCB designs and automated assembly processes.

Applications:

The versatility of the MSMCG85CA/TR makes it an ideal choice for a wide range of applications, including:

  • Consumer Electronics
  • Industrial Systems
  • Telecommunication Devices
  • Power Supplies
  • Automotive Electronics
  • Medical Equipment

Specifications:

The MSMCG85CA/TR TVS diode offers the following specifications:

  • Reverse Stand-off Voltage: 85V
  • Breakdown Voltage: 94.4V to 104.6V
  • Peak Pulse Power Dissipation: 1500W (10/1000μs)
  • Maximum Clamping Voltage: 137V at 10.9A
  • Package: DO-215AB (SMCG)
  • RoHS Compliant: Yes

With its robust design and reliable performance, the MSMCG85CA/TR from Microchip Technology is an excellent choice for protecting your electronic circuits from the potentially damaging effects of voltage transients.

You May Also Be Interested in

Vishay
TVS DIODE 30V 48.4V DO219AB
Lowest to €0.2530
ECAD model for SMF30A-M3-08
Yageo
SMAJ, DO-214AC, 100V, 162V, REEL / 162V Clamp 2.5A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Lowest to €0.0353
ECAD model for SMAJ100A/TR13
Micro Commercial Co
TVS DIODE 12VWM 35VC SOD123 / 35V Clamp 120A (8/20µs) Ipp Tvs Diode Surface Mount SOD-123
Need more? Email Us
ECAD model for ESDH12VD1-TP
Micro Commercial Co
TVS DIODE 100V 162V DO214AA
Need more? Email Us
ECAD model for SMBJ100A-TP
Wurth Electronics Inc
TVS DIODE 24V 38.9V DO214AA / WE-TVSP Power TVS Diode
Lowest to €1.4757
ECAD model for 824520241
Comchip Technology
TVS DIODE 48VWM 77.4VC SMC / TVS Diode Single Uni-Dir 48V 1.5KW 2-Pin SMC T/R
Need more? Email Us
ECAD model for TV15C480J-G
Vishay
TVS DIODE 12V 26V SOT23
Lowest to €0.1481
ECAD model for GSOT12-E3-18
Taiwan Semiconductor
TVS DIODE 94V 152V DO15 / 600 Watts Transient Voltage Suppressor Diodes
Lowest to €0.0287
ECAD model for P6KE110A
Yageo
SMDJ, DO-214AB, 36V, 58.1V, AUTO / 58.1V Clamp 51.6A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
Lowest to €0.1827
ECAD model for SMDJ36CA-AT/TR13

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to €4.3811
ECAD model for FT230XQ-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to €3.2859
ECAD model for EPM3128ATC100-10N
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to €0.3863
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to €9.4194
ECAD model for FT2232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to €9.2002
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to €7.2995
ECAD model for FT232RL-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to €0.0948
ECAD model for 74HC595D,118
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to €5.4070
ECAD model for SSD1963QL9
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to €0.0329
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to €4.6002
ECAD model for FT230XS-U
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to €3.0011
ECAD model for LM5069MM-2/NOPB
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to €0.1424
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to €28.4769
ECAD model for PI3740-00-LGIZ
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €6.7907
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to €3.7239
ECAD model for FT234XD-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention