EN
  • EN
  • DE

PIC10F220-E/MC

Part No PIC10F220-E/MC
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 384B FLASH 8DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Core Processor PIC
Part Core Size 8-Bit
Speed(Frequency) 8MHz
Number of I/O 4
Program Memory Size 384B (256 x 12)
Program Memory Type FLASH
Data RAM Size 16 x 8
Supply Voltage - Operating 2 V to 5.5 V
Data Converters A/D 2x8b
Temperature Range - Operating -40°C to 125°C (TA)
Case / Package 8-DFN (2x3)
Win Source Part Number 1088124-PIC10F220-E/MC
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PIC10F220-E/MC CAD Model

Description

Microchip Technology's PIC10F220-E/MC Microcontroller

The PIC10F220-E/MC is a powerful and versatile microcontroller (MCU) designed and manufactured by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This particular MCU is part of the PIC10F family, which is renowned for its compact form factor and efficient performance in a variety of applications.

With a 6-pin SMD (Surface Mount Device) package, the PIC10F220-E/MC is an ideal choice for space-constrained applications. Despite its small size, this MCU packs a robust set of features that make it suitable for a wide range of uses, from simple timing operations to more complex system controls.

At its core, the PIC10F220-E/MC operates with a 12-bit instruction set and a precision 8 MHz internal oscillator, providing users with a stable and reliable processing speed without the need for external clock components. This microcontroller also includes 256 bytes of Flash program memory and 16 bytes of data RAM, which, while modest, are sufficient for numerous low-power and small-scale applications.

One of the standout features of the PIC10F220-E/MC is its programmable 8-bit analog-to-digital converter (ADC), which allows for the interfacing with analog sensors and the conversion of analog signals to digital data for processing. This feature is particularly useful in applications that require environmental monitoring, such as temperature or light sensing.

Additionally, the PIC10F220-E/MC offers two I/O pins, which can be configured for various input/output functions. These pins provide the necessary interfaces for controlling external devices or for receiving input signals. The MCU also includes a comparator module, which can be used in applications that require voltage level detection or decision-making capabilities based on analog inputs.

Designed with power efficiency in mind, the PIC10F220-E/MC supports a wide operating voltage range of 2.0V to 5.5V, making it adaptable to various power supply conditions. Its power-saving Sleep mode further extends the battery life of portable and remote applications.

Overall, the PIC10F220-E/MC by Microchip Technology is a compact, feature-rich microcontroller that offers an excellent balance of performance and power consumption for designers looking to optimize their embedded systems.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $11.0637 $66.3822
13+ $9.0783 $118.0179
20+ $8.7942 $175.8840
28+ $8.5112 $238.3136
36+ $8.2271 $296.1756
47+ $7.3758 $346.6626
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess