EN
  • EN
  • DE

PIC10F320T-E/OT

Part No PIC10F320T-E/OT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 448B FLASH SOT23-6
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features PIC series Microcontroller IC 8-Bit 16MHz 448B (256 x 14) FLASH SOT-23-6
Manufacturer Microchip Technology
Series PIC® 10F
Package Reel - TR
Core Processor PIC
Core Size 8-Bit
Speed 16MHz
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 3
Program Memory Size 448B (256 x 14)
Program Memory Type FLASH
Supply Voltage 2.3V ~ 5.5V
Data Converters A/D 3x8b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package SOT-23-6
Case / Package SOT-23-6
Family Name PIC10F320
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Part Number PIC10F320T-E/OTDKR, PIC10F320T-E/OTCT, PIC10F320T-E/OT-ND, PIC10F320T-E/OTTR
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 889310-PIC10F320T-E/OT
Ultra Librarian 3D Model Ultra Librarian PIC10F320T-E/OT CAD Model

Description

Microchip Technology PIC10F320T-E/OT Microcontroller

The Microchip Technology PIC10F320T-E/OT is a high-performance, low-power microcontroller that packs a powerful punch in a tiny package. Designed with an emphasis on ease of integration and cost-effectiveness, this microcontroller is an ideal choice for a wide range of applications, including industrial control systems, automotive electronics, consumer products, and much more.

At the heart of the PIC10F320T-E/OT is a 12-bit Analog-to-Digital Converter (ADC) which offers precise measurement capabilities, making it perfect for sensor interfacing and data acquisition tasks. The device includes 896 bytes of Flash memory, providing ample space for application code, and 64 bytes of RAM for data storage, ensuring smooth operation even in complex applications.

This microcontroller operates on a wide voltage range of 2.3V to 5.5V, allowing for flexible power supply options and compatibility with both battery-powered and mains-connected devices. Its enhanced Mid-range Core with 49 Instruction, 16 Stack Levels architecture enables efficient processing and task management, while the internal 16MHz oscillator ensures accurate timing without the need for external components.

With two PWM channels, the PIC10F320T-E/OT can easily manage power control and dimming functions for LEDs and motors, adding to its versatility. The device also features a complement of standard communication interfaces, including I2C, SPI, and UART, for easy integration with other components and peripherals.

For designers concerned about power consumption, the PIC10F320T-E/OT includes power-saving features like Power-on Reset (POR), Power-up Timer (PWRT), and Oscillator Start-up Timer (OST) that help reduce the overall power footprint of the end application. Additionally, the microcontroller's low-power sleep mode allows it to conserve energy when not in active use.

The PIC10F320T-E/OT comes in a tiny 6-pin SOT-23 package, making it an excellent choice for space-constrained applications. Its extended temperature range ensures reliable operation under varying environmental conditions. Whether you're designing a portable device, a complex control system, or anything in between, the PIC10F320T-E/OT from Microchip Technology offers the performance and features needed to create a successful product.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Atmel
Lowest to $2.0975
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6390 $57.3650
75+ $1.3448 $100.8600
120+ $1.3028 $156.3360
160+ $1.2607 $201.7120
210+ $1.2187 $255.9270
275+ $1.0927 $300.4925
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 24,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess