Products specifications

Manufacturer Microchip Technology
Win Source Part Number 1237751-PIC12F1501
Manufacturer Homepage www.microchip.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PIC12F1501 CAD Model

Description

Microchip Technology's PIC12F1501 Microcontroller

The PIC12F1501 is a compact, high-performance microcontroller unit (MCU) from Microchip Technology, designed to cater to a wide array of applications ranging from simple to complex systems. This 8-bit microcontroller is part of the popular PIC family, which is renowned for its ease of use, reliability, and versatility in various electronic segments.

Equipped with a rich set of features, the PIC12F1501 is an ideal choice for projects that require an efficient and cost-effective solution without sacrificing functionality. The MCU comes with 1.75 KB of flash program memory, allowing ample space for code in small-scale applications. Furthermore, its 64 bytes of EEPROM provide non-volatile storage for data that must be preserved between power cycles, such as configuration settings or calibration data.

The device includes 128 bytes of RAM, which is more than sufficient for handling the data processing needs of typical embedded systems. Its operational versatility is enhanced by its wide operating voltage range of 2.3V to 5.5V, making it suitable for battery-operated and portable devices.

One of the standout features of the PIC12F1501 is its four channel 10-bit Analog-to-Digital Converter (ADC), which allows it to interface with various sensors and transducers, thus enabling the MCU to be used in sensor-based applications. Additionally, it boasts three timers and one comparator, which are essential for precise event timing and analog signal comparison, respectively.

The MCU supports various communication protocols, including I2C, SPI, and UART, offering excellent connectivity options for peripheral devices. The presence of an integrated 32 MHz internal oscillator eliminates the need for an external clock source, thereby reducing the overall component count and system cost.

For enhanced safety and reliability, the PIC12F1501 comes with features like Power-On Reset (POR), Brown-Out Reset (BOR), and Watchdog Timer (WDT), which help to protect the system from erratic behavior due to unexpected power fluctuations or software anomalies.

In summary, the PIC12F1501 from Microchip Technology is a versatile and powerful MCU that offers a balanced blend of memory, analog features, and communication capabilities, all packed into a small 8-pin package. It is an excellent choice for designers looking for a low-cost, yet feature-rich component for their embedded systems.

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.4713 $66.2085
110+ $1.2074 $132.8140
170+ $1.1696 $198.8320
230+ $1.1319 $260.3370
300+ $1.0941 $328.2300
400+ $0.9810 $392.4000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 52,700 pieces
MOQ: 45 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention