Products specifications

Manufacturer STMicroelectronics
Category Discrete Semiconductor Products
Family FETs - Single
Win Source Part Number 194597-STP4NM60
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STP4NM60 CAD Model

Description

The STP4NM60 from STMicroelectronics is a cutting-edge N-channel Power MOSFET that is a part of their MDmesh™ family. It is designed to offer the perfect combination of high voltage capability, low on-resistance, and high switching speed, making it suitable for a wide range of high-efficiency applications.

Key Features

  • High Voltage Capability: The STP4NM60 operates at a drain-source voltage of 600V, which allows it to be used in high-voltage power conversion applications.
  • Low On-Resistance: With an on-resistance of only 1.7Ω, this MOSFET ensures minimal power loss and heat generation during operation, enhancing overall efficiency.
  • High Current Handling: It can handle continuous drain currents up to 4A, making it suitable for handling moderate power loads.
  • Advanced Technology: Utilizing STMicroelectronics' MDmesh™ technology, the STP4NM60 provides excellent dynamic performance and high switching speeds.
  • Versatile Packaging: Available in TO-220, TO-220FP, and D²PAK packages, it offers flexibility in design for various circuit board layouts and thermal performance requirements.
  • Zener-Protected: The gate-source of this MOSFET is protected with an integrated Zener diode, which helps to shield the device from electrostatic discharges and voltage spikes.

Applications

The STP4NM60 is an ideal component for a range of electronic applications, particularly where energy efficiency and power density are crucial. It is commonly used in:

  • Switching applications
  • Power supplies for servers, telecom, and industrial uses
  • Motor control circuits
  • Lighting applications
  • High-performance converters

Quality and Reliability

STMicroelectronics is known for its commitment to quality and reliability. The STP4NM60 is designed to meet the stringent requirements of the industrial market. It is manufactured with robust materials and tested under extreme conditions to ensure it can withstand the rigors of demanding applications.

Whether you are designing power management systems or looking to improve the efficiency of existing applications, the STP4NM60 offers the performance and reliability that engineers expect from a leading semiconductor manufacturer like STMicroelectronics.

You May Also Be Interested in

ON Semiconductor
20A, 60V, 0.037 Ohm, N-Channel, Logic Level UltraFET Power MOSFETFairchild | MOSFET N-CH 60V 20A IPAK
Need more? Email Us
ECAD model for HUF76423D3
Alpha & Omega Semiconductor Inc.
N-Channel Enhancement Mode Field Effect Transistor / Trans MOSFET N-CH 30V 85A 3-Pin(2+Tab) DPAK T/R
Lowest to $0.4023
ECAD model for AOD404
UMW
MOSFET N-CH 600V 4A DPAK
Lowest to $0.1366
ECAD model for 4N60L
ON Semiconductor
Telecom / Sever Power Supplies | MOSFET N-CH 600V 52A TO247
Lowest to $5.3246
ECAD model for FCH072N60
Vishay
Power MOSFET(Vdss=500V, Rds(on)typ.=0.28ohm, Id=16A) | MOSFET N-CH 500V 16A TO-220AB
Need more? Email Us
ECAD model for IRFB17N50L
STMicroelectronics
Need more? Email Us
ECAD model for B9NB60
NextGen Components, Inc.
MOSFET N-CH 30V 5.8A SOT23
Lowest to $0.3672
ECAD model for MDD3400
Infineon Technologies
Ultra Low On-Resistance | MOSFET P-CH 30V 11A 8-SOIC
Lowest to $2.3940
ECAD model for IRF7424TR
Nexperia USA Inc.
2N7002H/SOT23/TO-236AB
Lowest to $0.0328
ECAD model for 2N7002HR

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $10.4932
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $31.3588
ECAD model for ICM-42688-P
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3048
ECAD model for LM5069MM-2/NOPB
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention