EN
  • EN
  • DE

PHB95N03LT

Part No PHB95N03LT
Manufacturer NXP / Nexperia
Catalog FETs - Single
Description N-channel TrenchMOS transistor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family FETs - Single
Manufacturer NXP
Win Source Part Number 347633-PHB95N03LT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PHB95N03LT CAD Model

Description

The NXP PHB95N03LT is a high-performance, low-threshold N-channel TrenchMOS™ transistor designed to deliver efficient power conversion in a compact form factor. This field-effect transistor (FET) is part of NXP's TrenchMOS portfolio, which is renowned for its state-of-the-art technology that ensures low conduction losses, high switching speeds, and excellent thermal performance.

Key Features

  • Low Threshold Voltage: The PHB95N03LT features a low threshold voltage that allows for efficient operation at lower gate voltages, reducing power consumption and improving overall efficiency.
  • High Continuous Drain Current: With a high continuous drain current rating, this transistor can handle significant power levels, making it suitable for demanding applications.
  • Low On-State Resistance: The low on-state resistance (R<sub>DS(on)) minimizes conduction losses and improves power efficiency, which is crucial for power management applications.
  • Fast Switching Speed: The fast switching capability of the PHB95N03LT ensures minimal switching losses, which is essential for high-frequency power switching applications.
  • Enhanced Thermal Performance: The device's optimized thermal characteristics allow for better heat dissipation, contributing to its reliability and longevity even under high-temperature operating conditions.

Applications

The NXP PHB95N03LT is ideally suited for a wide range of applications that require efficient power management and conversion. These include:

  • DC-to-DC converters
  • Switch-mode power supplies (SMPS)
  • Power management for computer systems
  • Motor drives and controllers
  • Automotive applications and heavy-duty machinery

Product Specifications

The PHB95N03LT boasts impressive specifications that make it a reliable choice for high-performance power applications:

  • Drain-Source Voltage (V<sub>DS): 30V
  • Continuous Drain Current (I<sub>D): 75A
  • Power Dissipation (P<sub>D): 110W
  • On-State Resistance (R<sub>DS(on)): 9.5 mΩ
  • Operating Temperature Range: -55°C to +175°C

With its robust design and advanced TrenchMOS technology, the NXP PHB95N03LT is a perfect choice for engineers looking to improve the efficiency and reliability of their power systems.

You May Also Be Interested in

Littelfuse Inc.
MOSFET N-CH 300V 94A TO268
Lowest to $40.9090
Rohm Semiconductor
MOSFET N-CH 45V 2.5A TSMT3
Lowest to $0.5816
Renesas Electronics America
MP-25LZU
Lowest to $12.5357
Littelfuse Inc.
MOSFET N-CH 1200V 6A TO268
Lowest to $13.9285
Littelfuse Inc.
MOSFET P-CH 85V 96A TO263
Lowest to $6.5951
NextGen Components, Inc.
MOSFET N-CH 30V 5.8A SOT23
Lowest to $0.0202
Toshiba Semiconductor and Storage
DTMOS VI TOLL PD=270W F=1MHZ
Lowest to $7.2404
Diodes Incorporated
MOSFET BVDSS: 25V~30V SOT323 T&R
Need more? Email Us
Toshiba Semiconductor and Storage
PB-F POWER MOSFET TRANSISTOR DSO
Lowest to $2.4545

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess