Products specifications Report Issue?

Reference Date Code 2007+
Reference case SSOP20
Manufacturer Microchip Technology
Manufacturer Homepage www.microchip.com
Win Source Part Number 748261-PIC12F675F
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PIC12F675F CAD Model

Description

Microchip Technology's PIC12F675F Microcontroller

The PIC12F675F from Microchip Technology is a compact, high-performance microcontroller (MCU) that packs a powerful punch for its size. This 8-bit MCU is part of Microchip's renowned PIC family, known for their reliability and versatility in various electronic applications. It is designed to cater to a broad range of applications, including but not limited to, consumer electronics, automotive systems, and industrial automation.

At the heart of the PIC12F675F lies a precision-engineered processing core capable of executing instructions efficiently, which makes it an excellent choice for applications requiring a combination of processing power and minimal power consumption. Its architecture is complemented by 1KB of Flash program memory, 64 Bytes of EEPROM data memory, and 64 Bytes of SRAM, ensuring ample space for code and data storage.

One of the standout features of the PIC12F675F is its integrated 10-bit Analog-to-Digital Converter (ADC), which allows it to interface seamlessly with analog sensors and devices, making it particularly useful in embedded systems that require accurate sensor readings. This, along with its two comparators and programmable voltage reference, provides a great deal of flexibility in handling analog signals.

The device also includes a range of peripherals that enhance its functionality, such as a capture/compare/PWM module, a watchdog timer, and an oscillator with selectable speeds. These integrated peripherals reduce the need for external components, which can save both space and cost in the design of electronic systems.

Developers will appreciate the ease of programming the PIC12F675F, thanks to its in-circuit serial programming (ICSP) capability, which allows for rapid development and debugging. Additionally, the PIC12F675F supports a wide operating voltage range of 2.0V to 5.5V, making it adaptable to various power supply conditions.

In summary, the PIC12F675F from Microchip Technology is a versatile and efficient microcontroller that is ideal for designers looking to optimize their embedded systems with a compact, yet powerful MCU. Its array of features and ease of use make it a top choice for a multitude of applications where space and power efficiency are critical.

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $10.4199
ECAD model for BME280
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.6364 $65.9100
60+ $2.1629 $129.7740
93+ $2.0956 $194.8908
128+ $2.0283 $259.6224
166+ $1.9598 $325.3268
221+ $1.7580 $388.5180
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 8,000 pieces
MOQ: 25 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention