EN
  • EN
  • DE

PIC16C717-E/SS

Part No PIC16C717-E/SS
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 3.5KB OTP 20SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Not For New Designs
Core Processor PIC
Part Core Size 8-Bit
Speed(Frequency) 20MHz
Number of I/O 15
Program Memory Size 3.5KB (2K x 14)
Program Memory Type OTP
Data RAM Size 256 x 8
Supply Voltage - Operating 4 V to 5.5 V
Data Converters A/D 6x10b
Temperature Range - Operating -40°C to 125°C (TA)
Case / Package 20-SSOP
Win Source Part Number 045830-PIC16C717-E/SS
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PIC16C717-E/SS CAD Model

Description

Microchip Technology's PIC16C717-E/SS Microcontroller

The PIC16C717-E/SS is a high-performance, CMOS, fully-static, 8-bit microcontroller packed with a variety of features from Microchip Technology. This microcontroller is designed to support seamless integration into a multitude of embedded control applications. Its small footprint, combined with its enhanced feature set, makes it an ideal choice for applications where space is at a premium and performance cannot be compromised.

Key Features:

  • High-Performance RISC CPU: The PIC16C717-E/SS boasts a powerful Reduced Instruction Set Computer (RISC) architecture that allows for fast and efficient processing with a minimum number of instructions.
  • Memory: It comes equipped with 2KB of program memory and 128 bytes of RAM, providing ample space for your application's code and data storage needs.
  • I/O and Peripherals: With 22 I/O pins, this microcontroller offers flexibility for interfacing with external devices. It also includes peripherals such as an 8-bit timer, a Watchdog Timer, and two Capture/Compare/PWM modules, enhancing its capabilities in various control applications.
  • Integrated Analog Features: The device includes an 8-channel, 8-bit Analog-to-Digital Converter (ADC), allowing it to interface with analog sensors and transducers directly.
  • Serial Communication: For applications requiring serial communication, the PIC16C717-E/SS supports a synchronous serial port for SPI and an asynchronous serial port for RS-232, RS-485, and LIN.
  • Power Management: The microcontroller offers several power-saving modes, including an idle mode and a power-down mode, which significantly reduce power consumption.
  • Package: Encased in a 20-lead SSOP (Shrink Small Outline Package), the PIC16C717-E/SS is designed for space-constrained applications.

Applications:

The versatility of the PIC16C717-E/SS makes it suitable for a wide range of applications, such as:

  • Automotive systems
  • Industrial control systems
  • Home appliances
  • Consumer electronics
  • Medical devices

Microchip Technology's commitment to quality ensures that the PIC16C717-E/SS microcontroller is a reliable and cost-effective solution for designers looking to optimize their system's performance while minimizing footprint and power consumption.

You May Also Be Interested in

MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess