EN
  • EN
  • DE
  • IT

PIC16CR54A-04

Part No PIC16CR54A-04
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Manufacturer Microchip Technology
Win Source Part Number 348541-PIC16CR54A-04
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian PIC16CR54A-04 CAD Model

Description

Microchip Technology's PIC16CR54A-04 Microcontroller

The PIC16CR54A-04 is a high-performance, 8-bit microcontroller from Microchip Technology, designed to deliver a perfect blend of power efficiency and operational capability. This compact and versatile MCU is ideal for a wide range of applications, from simple consumer electronics to complex industrial control systems. With its robust feature set and competitive pricing, the PIC16CR54A-04 has become a go-to choice for engineers and developers seeking a reliable microcontroller for their embedded solutions.

Key Features:

  • CPU: The PIC16CR54A-04 is built around a powerful RISC architecture that allows for fast execution of instructions, with a typical instruction execution time of 200 ns at a clock speed of 4 MHz.
  • Memory: It is equipped with 512 words of EPROM, providing ample space for application code, and 25 bytes of static RAM for data storage.
  • I/O Ports: This microcontroller features 12 I/O pins that can be configured for various input and output functions, giving designers the flexibility to connect to a wide range of peripherals and sensors.
  • Timer: An integrated 8-bit timer with a prescaler extends its capabilities for time-sensitive tasks and event counting.
  • Operating Voltage: The device operates within a voltage range of 2.5 to 5.5 volts, making it suitable for low-power and battery-powered applications.
  • Packaging: The PIC16CR54A-04 comes in a 18-pin PDIP package, ensuring ease of integration into PCB designs and compatibility with standard sockets.

Applications:

The versatility of the PIC16CR54A-04 allows it to be used across various industries and applications. It is particularly well-suited for:

  • Consumer electronics such as toys, remote controls, and gaming devices
  • Automotive applications, including engine control and body electronics
  • Industrial automation systems for process control and monitoring
  • Security systems, including access control and alarm systems

With its robust instruction set, ease of programming, and low power consumption, the PIC16CR54A-04 from Microchip Technology represents a cost-effective and versatile solution for a multitude of microcontroller-based designs.

You May Also Be Interested in

GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess