EN
  • EN
  • DE

PIC16F15214-E/SN

Part No PIC16F15214-E/SN
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Microchip Technology
Series PIC® 16F, Functional Safety (FuSa)
Package Tube
Core Processor PIC
Core Size 8-Bit
Speed 32MHz
Connectivity I2C, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 5
Program Memory Size 7KB (4K x 14)
Program Memory Type FLASH
RAM Size 512 x 8
Supply Voltage - Operating 1.8V ~ 5.5V
Data Converters A/D 5/2x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number PIC16F15214
Other Names 150-PIC16F15214-E/SN
Standard Package 100
MSL Level 3 (168 Hours)
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1264442-PIC16F15214-E/SN
Ultra Librarian 3D Model Ultra Librarian PIC16F15214-E/SN CAD Model

Description

Microchip Technology's PIC16F15214-E/SN Microcontroller

The PIC16F15214-E/SN is a high-performance, 8-bit microcontroller unit (MCU) from Microchip Technology's extensive range of PIC microcontrollers. This precision-engineered MCU is designed to meet the demanding requirements of a wide array of embedded applications. With its advanced features and capabilities, the PIC16F15214-E/SN is an ideal choice for designers looking for a cost-effective yet powerful solution for their projects.

This particular variant of the PIC16F15214 family comes in a 14-pin SOIC package, which is suitable for surface-mount technology (SMT) assembly processes. The device operates with an enhanced mid-range 8-bit architecture and is equipped with a set of rich peripherals that support a variety of digital and analog functions.

Key Features:

  • CPU Speed: The MCU boasts a CPU speed of up to 32 MHz, providing a swift response and processing capability for time-sensitive tasks.
  • Program Memory: It offers 3.5 KB of flash program memory, ensuring ample space for application code.
  • RAM: With 256 bytes of RAM, this microcontroller can efficiently handle data operations and temporary storage.
  • EEPROM: The on-board 256 bytes of EEPROM allow for easy data storage without the need for external memory components.
  • I/O Pins: The device features 12 versatile I/O pins that can be programmed to handle various input and output functions, enhancing the flexibility of the MCU.
  • Timers and ADC: It includes multiple timers and a 10-bit Analog-to-Digital Converter (ADC) with Computation (ADC2) for precise time-related operations and analog signal processing.
  • Communication Peripherals: The MCU supports various serial communication protocols, including I2C, SPI, and UART, allowing for easy integration with other devices and systems.
  • Power Management: Its wide operating voltage range (2.3V to 5.5V) and power-saving modes make it suitable for battery-operated and power-conscious applications.

The PIC16F15214-E/SN is also supported by Microchip's MPLAB® X Integrated Development Environment (IDE) and MPLAB Code Configurator, which simplify development and reduce time to market. Whether you're developing consumer electronics, automotive systems, or Internet of Things (IoT) devices, the PIC16F15214-E/SN provides the reliability and performance needed for today's innovative solutions.

You May Also Be Interested in

Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3714 $54.8560
90+ $1.1253 $101.2770
140+ $1.0901 $152.6140
190+ $1.0549 $200.4310
250+ $1.0198 $254.9500
330+ $0.9143 $301.7190
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess