EN
  • EN
  • DE

SAK-XC161CJ-16F40F

Part No SAK-XC161CJ-16F40F
Manufacturer Infineon Technologies
Catalog Embedded - Microcontrollers
Description 16-Bit Single-Chip Microcontroller
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Infineon Technologies
Win Source Part Number 1246373-SAK-XC161CJ-16F40F
Manufacturer Homepage www.infineon.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SAK-XC161CJ-16F40F CAD Model

Description

The SAK-XC161CJ-16F40F is a high-performance 16-bit microcontroller manufactured by Infineon Technologies. This microcontroller is part of the XC161 family and is designed for demanding embedded control applications requiring high processing power and rich peripheral functionality.

Applications:

  • Automotive Control Systems: Used in engine management systems (EMS), transmission control, and anti-lock braking systems (ABS).
  • Industrial Automation: Implemented in programmable logic controllers (PLCs), motor drives, and robotic control systems.
  • Power Electronics: Applied in inverters, converters, and power supply control systems.
  • Medical Equipment: Employed in medical devices requiring precise control and data processing.
  • Aerospace Applications: Used in avionics and aerospace control systems where high reliability and performance are critical.

Features:

  • 16-bit CPU Core: Based on a powerful 16-bit CPU core with a high clock frequency (16MHz).
  • Flash Memory: Integrated flash memory for program storage, allowing for easy updates and modifications.
  • RAM: On-chip RAM for data storage during program execution.
  • Timers/Counters: Multiple timers/counters for timing control, pulse width modulation (PWM) generation, and event counting.
  • ADC: Analog-to-digital converters for converting analog signals into digital data.
  • DAC: Digital-to-analog converters for generating analog signals.
  • CAN Interface: Controller Area Network interface for automotive and industrial communication.
  • UART/SPI/I2C: Universal asynchronous receiver/transmitter, Serial Peripheral Interface, and Inter-Integrated Circuit interfaces for serial communication.
  • PWM Units: Advanced PWM units for motor control and power electronics applications.
  • Interrupt Controller: Flexible interrupt controller for handling various interrupt sources.

Benefits:

  • High Performance: Provides high processing power and fast execution speeds.
  • Versatile: Suitable for a wide range of demanding embedded applications.
  • Rich Peripheral Set: Offers a comprehensive set of peripherals for various control and communication tasks.
  • Programmable: Flash memory allows for easy programming and updates.
  • Reliable: Designed for high reliability and robustness in harsh environments.

Additional Details:

The SAK-XC161CJ-16F40F operates within a specified voltage and temperature range. It is often used with development tools such as C compilers, debuggers, and emulators to facilitate software development. The device's CAN interface is commonly used in automotive applications for communication between different electronic control units (ECUs). Its advanced PWM units are ideal for motor control and power electronics applications.

You May Also Be Interested in

Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $62.5629 $62.5629
3+ $51.3340 $154.0020
4+ $49.7297 $198.9188
5+ $48.1254 $240.6270
7+ $46.5211 $325.6477
9+ $41.7094 $375.3846
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess