EN
  • EN
  • DE

PIC16F15385-E/PT

Part No PIC16F15385-E/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 14KB FLASH 48TQFP / PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 14KB (8K x 14) FLASH 48-TQFP (7x7)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Microchip Technology
Series PIC® XLP™ 16F
Package Tray
Product Status Active
Core Processor PIC
Core Size 8-Bit
Speed 32MHz
Connectivity I²C, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 44
Program Memory Size 14KB (8K x 14)
Program Memory Type FLASH
EEPROM Size -
RAM Size 1K x 8
Voltage - Supply (Vcc/Vdd) 2.3V ~ 5.5V
Data Converters A/D 43x10b; D/A 1x5b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 48-TQFP
Supplier Device Package 48-TQFP (7x7)
Base Product Number PIC16F15385
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1353006-PIC16F15385-E/PT
Ultra Librarian 3D Model Ultra Librarian PIC16F15385-E/PT CAD Model

Description

Microchip Technology's PIC16F15385-E/PT Microcontroller

The PIC16F15385-E/PT is a versatile and powerful microcontroller unit (MCU) from Microchip Technology, renowned for its high efficiency and flexibility. This microcontroller is part of the expansive PIC16F family, which is well-suited for a variety of applications ranging from consumer electronics to industrial automation systems.

At the heart of the PIC16F15385-E/PT lies a high-performance 8-bit CPU with an integrated Flash memory of 28 KB, providing ample space for complex programs and algorithms. The device also boasts 2 KB of SRAM and 256 bytes of EEPROM, which are essential for data storage and retention across power cycles.

One of the standout features of this microcontroller is its extensive set of peripherals. It includes up to 35 I/O pins, which are highly configurable to suit various application needs. The MCU also features a 10-bit Analog-to-Digital Converter (ADC) with up to 35 channels, allowing for precise measurement of analog signals. Additionally, it includes two comparators, a 5-bit Digital-to-Analog Converter (DAC), and two PWM modules for advanced control applications.

Communication with other devices is made easy with the inclusion of multiple serial communication modules, including I2C, SPI, and EUSART interfaces. This makes the PIC16F15385-E/PT an excellent choice for applications requiring connectivity and data exchange with sensors, actuators, or other microcontrollers.

The device operates at a voltage range of 2.3V to 5.5V, ensuring compatibility with both low-power and standard-power applications. Its temperature range of -40°C to 85°C guarantees reliable performance under extreme environmental conditions.

With its compact 44-TQFP package, the PIC16F15385-E/PT is designed for space-constrained applications. Its robust design, combined with Microchip's MPLAB X Integrated Development Environment (IDE) and MPLAB Code Configurator, makes development straightforward, reducing time-to-market for a wide array of products.

In summary, the PIC16F15385-E/PT from Microchip Technology is a feature-rich, cost-effective solution for designers looking to leverage the power and flexibility of the PIC microcontroller family in their next project.

You May Also Be Interested in

Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Microchip Technology
Lowest to $3.1721
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Atmel
Lowest to $2.0975
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess