EN
  • EN
  • DE

PIC16F1776-E/SO

Part No PIC16F1776-E/SO
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 14KB FLASH 28SOIC / PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 14KB (8K x 14) FLASH 28-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Microchip Technology
Series PIC® XLP™ 16F
Package Tube
Product Status Active
Core Processor PIC
Core Size 8-Bit
Speed 32MHz
Connectivity I²C, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 25
Program Memory Size 14KB (8K x 14)
Program Memory Type FLASH
EEPROM Size 128 x 8
RAM Size 1K x 8
Voltage - Supply (Vcc/Vdd) 2.3V ~ 5.5V
Data Converters A/D 17x10b; D/A 3x5b, 3x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 28-SOIC (0.295", 7.50mm Width)
Supplier Device Package 28-SOIC
Base Product Number PIC16F1776
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1354028-PIC16F1776-E/SO
Ultra Librarian 3D Model Ultra Librarian PIC16F1776-E/SO CAD Model

Description

Product Overview: PIC16F1776-E/SO from Microchip Technology

The PIC16F1776-E/SO is a high-performance, 8-bit microcontroller crafted by the renowned Microchip Technology. This versatile MCU is housed in a compact SOIC package, ensuring a minimal footprint on your PCB. It is specifically designed to cater to a wide range of applications, from industrial controls to consumer electronics, automotive systems, and much more.

The PIC16F1776-E/SO is equipped with an enhanced mid-range core with 14-bit program word architecture, which delivers a perfect blend of power and efficiency. It operates at a maximum frequency of 32 MHz, providing ample processing speed for time-sensitive tasks. With 14 KB of flash memory, 1 KB of RAM, and 256 bytes of EEPROM, this microcontroller offers ample space for your application code and data storage requirements.

One of the standout features of this MCU is its rich set of integrated peripherals. It includes an array of analog and digital peripherals such as:

  • 10-bit Analog-to-Digital Converter (ADC) with up to 30 channels, enabling precise measurement of analog signals.
  • Two Comparators with Voltage Reference, which are essential for real-time system monitoring and decision-making.
  • Enhanced Capture/Compare/PWM (ECCP) module, which simplifies the generation of complex waveforms and PWM signals for motor control and other applications.
  • Two Enhanced Universal Synchronous Asynchronous Receiver Transmitters (EUSARTs), which provide serial communication capabilities for interfacing with other MCUs, sensors, and modules.

Furthermore, the PIC16F1776-E/SO supports various serial communication protocols, including I2C, SPI, and EUSART, offering flexibility in connecting with other devices and sensors. It also features a robust set of safety and power management functions like Brown-Out Reset, Power-On Reset, and Low-Power modes to ensure reliable operation in diverse environments.

For developers, Microchip provides comprehensive support through its MPLAB® X Integrated Development Environment (IDE) and MPLAB Code Configurator, which simplifies the setup of peripherals and reduces development time significantly.

Whether you're designing a sophisticated industrial system or a simple DIY project, the PIC16F1776-E/SO from Microchip Technology is an excellent choice for a reliable and feature-rich microcontroller solution.

You May Also Be Interested in

Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess