EN
  • EN
  • DE

PIC16F1788-E/SO

Part No PIC16F1788-E/SO
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 28KB FLASH 28SOIC / PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 28KB (16K x 14) FLASH 28-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Microchip Technology
Series PIC® XLP™ 16F
Package Tube
Product Status Active
Core Processor PIC
Core Size 8-Bit
Speed 32MHz
Connectivity I²C, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PSMC, PWM, WDT
Number of I/O 24
Program Memory Size 28KB (16K x 14)
Program Memory Type FLASH
EEPROM Size 256 x 8
RAM Size 2K x 8
Voltage - Supply (Vcc/Vdd) 2.3V ~ 5.5V
Data Converters A/D 11x12b; D/A 1x8b, 3x5b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 28-SOIC (0.295", 7.50mm Width)
Supplier Device Package 28-SOIC
Base Product Number PIC16F1788
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1352769-PIC16F1788-E/SO
Ultra Librarian 3D Model Ultra Librarian PIC16F1788-E/SO CAD Model

Description

The PIC16F1788-E/SO is a high-performance, 8-bit microcontroller unit (MCU) from the renowned manufacturer, Microchip Technology. This versatile and powerful microcontroller is designed to support a wide range of applications, from simple LED drivers to complex, multi-functional embedded systems. With its Enhanced Mid-range Core, the PIC16F1788-E/SO provides an ideal combination of power efficiency, processing speed, and ease of use.

This MCU comes in a small-outline (SO) package, making it suitable for space-constrained applications. It operates at a voltage range of 1.8V to 5.5V, which allows for flexible power management and compatibility with both low-power and standard-power devices. The PIC16F1788-E/SO features 7 KB of flash program memory, 512 bytes of EEPROM, and 512 bytes of RAM, providing ample space for your application code and data.

Key Features:

  • High-Performance RISC CPU: Features a C-optimized architecture for efficient code execution.
  • Flexible Oscillator Structure: Includes a variety of internal and external clock options to suit different application requirements.
  • Extensive Peripheral Integration: Boasts peripherals like PWM modules, comparators, multiple timers, and an ADC with computation for enhanced functionality.
  • Serial Communication: Comes with EUSART, SPI, and I2C modules for easy connectivity and data exchange with other devices.
  • Enhanced System Features: Watchdog Timer (WDT), Brown-out Reset (BOR), and Low-Power Brown-out Reset (LPBOR) ensure reliable operation under varying conditions.
  • Programmable Low-Power Modes: Multiple power-saving modes to reduce overall energy consumption.

The PIC16F1788-E/SO is also equipped with Microchip's exclusive MPLAB® Code Configurator (MCC) support, which simplifies the development process by providing a graphical programming environment. This, along with its robust instruction set, makes the PIC16F1788-E/SO a flexible and user-friendly choice for both beginners and experienced developers looking to create sophisticated applications with minimal power usage.

Whether you're designing consumer electronics, automotive systems, or Internet of Things (IoT) devices, the PIC16F1788-E/SO from Microchip Technology offers the performance, versatility, and reliability needed to bring your innovative ideas to life.

You May Also Be Interested in

Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess