EN
  • EN
  • DE
  • IT

PIC16F1789-E/PT

Part No PIC16F1789-E/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 28KB FLASH 44TQFP / PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 28KB (16K x 14) FLASH 44-TQFP (10x10)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Microchip Technology
Packaging Tray
Core Processor PIC
Core Size 8-Bit
Speed 32MHz
Connectivity I2C, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PSMC, PWM, WDT
Number of I/O 35
Program Memory Size 28KB (16K x 14)
Program Memory Type FLASH
EEPROM Size 256 x 8
RAM Size 2K x 8
Voltage - Supply (Vcc/Vdd) 2.3V ~ 5.5V
Data Converters A/D 14x12b; D/A 1x8b, 3x5b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C
Mounting Surface Mount
Case / Package 44-TQFP
Supplier Device Package 44-TQFP (10x10)
Base Product Number PIC16F1789
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Standard Package 160
Win Source Part Number 1319066-PIC16F1789-E/PT
Ultra Librarian 3D Model Ultra Librarian PIC16F1789-E/PT CAD Model

Description

Microchip Technology's PIC16F1789-E/PT Microcontroller

The PIC16F1789-E/PT is a high-performance 8-bit microcontroller from Microchip Technology, designed to cater to a wide range of applications in the embedded systems domain. This microcontroller is part of the PIC16F family, which is renowned for its ease of use, flexibility, and cost-effectiveness. The PIC16F1789-E/PT comes in a 44-pin TQFP (Thin Quad Flat Pack) package, making it suitable for space-constrained applications while offering ample I/O options for interfacing with peripherals.

Key Features:

  • CPU: The device features a precision 16 MHz internal oscillator, providing a robust processing core with a nanoWatt XLP technology for power efficiency.
  • Memory: It boasts 28 KB of Flash program memory, 2 KB of RAM, and 256 bytes of EEPROM, offering ample space for complex programs and data storage.
  • Peripherals: A rich set of integrated peripherals includes:
    • 12-bit Analog-to-Digital Converters (ADC) with Computation (ADC2)
    • 3 Enhanced Capture/Compare/PWM (ECCP) modules
    • 2 Comparators
    • Zero-Cross Detect (ZCD)
    • Programmable Switch Mode Controller (PSMC)
    • Enhanced Universal Synchronous Asynchronous Receiver Transmitter (EUSART)
    • Master Synchronous Serial Port (MSSP) with SPI and I²C functionality
  • Communication: The device supports serial communication via I²C, SPI, and EUSART, which allows for easy integration with other microcontrollers and peripheral devices.
  • Power Management: The nanoWatt XLP technology ensures low power consumption during Sleep, Idle, and Active modes, making it ideal for battery-powered and power-sensitive applications.
  • Programming and Debugging: In-Circuit Serial Programming (ICSP) and In-Circuit Debugging (ICD) via two pins offer convenient programming and real-time debugging capabilities.

This microcontroller is perfect for applications that require advanced control and monitoring, such as industrial control systems, automotive electronics, home automation, and Internet of Things (IoT) devices. Its rich feature set, combined with Microchip's MPLAB X Integrated Development Environment (IDE) and software libraries, enables rapid development and deployment of sophisticated embedded systems.

Overall, the PIC16F1789-E/PT from Microchip Technology stands out as a versatile and powerful microcontroller that can elevate the performance and efficiency of a wide array of electronic products.

You May Also Be Interested in

NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess