EN
  • EN
  • DE

PIC16F1826

Part No PIC16F1826
Manufacturer Microchip Technology
Description 18/20/28-Pin Flash Microcontrollers with nanoWatt XLP Technology
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microchip Technology
Win Source Part Number 1237927-PIC16F1826
Manufacturer Homepage www.microchip.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PIC16F1826 CAD Model

Description

Microchip Technology's PIC16F1826 Microcontroller

The PIC16F1826 is a versatile and powerful microcontroller from Microchip Technology, designed for embedded applications requiring a compact, low-power solution. This 8-bit microcontroller is part of Microchip's extensive PIC family and is well-suited for a wide range of applications across various industries, including automotive, consumer electronics, industrial automation, and more.

Key Features

  • High-Performance RISC CPU: The PIC16F1826 features a Reduced Instruction Set Computing (RISC) architecture, which allows for faster processing and efficient instruction execution, with a wide operating frequency range.
  • Enhanced Mid-range Core: With 49 instructions, 16 stack levels, and an internal oscillator, the PIC16F1826 provides a flexible and powerful core for your embedded projects.
  • Memory: It offers 3.5KB of flash program memory, 256 bytes of EEPROM data memory, and 256 bytes of RAM, providing ample space for your application code and data storage needs.
  • I/O and Peripherals: This microcontroller comes with 18 I/O pins, a 10-bit Analog-to-Digital Converter (ADC) with up to 12 channels, and various serial communication modules including EUSART, SPI, and I²C for versatile connectivity options.
  • Power Management: The PIC16F1826 includes a Power-Saving Sleep mode, which significantly reduces power consumption, making it ideal for battery-powered and portable applications.
  • Programmable Brown-Out Reset: The device features a programmable brown-out reset module that helps in maintaining the reliability and integrity of the system during low voltage conditions.
  • On-Chip Debugging: With integrated features for on-chip debugging, the PIC16F1826 facilitates seamless development and troubleshooting of your embedded systems.

Applications

The versatility of the PIC16F1826 makes it suitable for a multitude of applications, such as:

  • Smart sensors and instrumentation
  • Consumer electronics control systems
  • Automotive modules and accessories
  • Home automation and lighting control
  • Small-scale robotics

With its robust set of features and capabilities, the PIC16F1826 from Microchip Technology stands as a reliable choice for developers looking for a microcontroller that offers both performance and flexibility in a compact package.

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.1829 $50.2067
56+ $1.7911 $100.3016
87+ $1.7351 $150.9537
120+ $1.6792 $201.5040
155+ $1.6232 $251.5960
207+ $1.4553 $301.2471
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,000 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess