EN
  • EN
  • DE

PIC16F616

Part No PIC16F616
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Manufacturer Microchip Technology
Win Source Part Number 348558-PIC16F616
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Power Management, LED Lighting
Ultra Librarian 3D Model Ultra Librarian PIC16F616 CAD Model

Description

PIC16F616 Microcontroller from Microchip Technology

The PIC16F616 is a versatile 8-bit microcontroller from Microchip Technology, designed for embedded applications requiring a compact and efficient controller with a good balance of performance, power consumption, and peripherals. This microcontroller is part of Microchip's extensive PIC family, known for its ease of use, reliability, and affordability, making it a popular choice among hobbyists, educators, and professionals alike.

The PIC16F616 features a 14-pin package and is equipped with a high-performance RISC CPU, providing a robust platform for a wide range of applications. The device operates at a speed of up to 20 MHz, with an internal oscillator block that supports a range of selectable frequencies, allowing for flexible clock system design and power management.

With 3.5 KB of Flash program memory and 128 bytes of RAM, the PIC16F616 offers ample space for small to medium complexity programs. Additionally, it includes 256 bytes of EEPROM data memory, which is ideal for non-volatile storage of configuration settings or small amounts of data that must be preserved between power cycles.

One of the standout features of the PIC16F616 is its integrated 10-bit Analog-to-Digital Converter (ADC) with up to 8 channels, making it suitable for interfacing with analog sensors and performing basic data acquisition tasks. The microcontroller also includes two comparator modules, which can be used for a variety of functions, such as voltage monitoring and signal detection.

The device supports various communication protocols with its Enhanced Universal Synchronous Asynchronous Receiver Transmitter (EUSART) module, allowing for serial communication over UART, which can be used for interfacing with PCs, GPS modules, and other serial devices.

For timing and pulse-width modulation tasks, the PIC16F616 is equipped with a Timer0 module and a Timer1 module, as well as a PWM module, which can be used for motor control, LED dimming, and other applications requiring precise signal generation.

In summary, the PIC16F616 from Microchip Technology is a feature-rich and cost-effective microcontroller that is suitable for a variety of applications, offering a good mix of memory, analog and digital peripherals, and ease of use for developers.

You May Also Be Interested in

Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $11.7177
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess