EN
  • EN
  • DE

PIC16F72-E/SS

Part No PIC16F72-E/SS
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 3.5KB FLASH 28SSOP / MCU 8-bit PIC RISC 3.5KB Flash 2.5V/3.3V/5V 28-Pin SSOP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series PIC 16F
Packaging Tube
Core Processor PIC
Core Size 8-Bit
Speed 20MHz
Connectivity I2C, SPI
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 22
Program Memory Size 3.5KB (2K x 14)
Program Memory Type FLASH
RAM Size 128 x 8
Supply Voltage 4 V ~ 5.5 V
Data Converters A/D 5x8b
Oscillator Type External
Operating Temperature Range -40°C ~ 125°C (TA)
Package 28-SSOP (0.209", 5.30mm Width)
Manufacturer Package 28-SSOP
Win Source Part Number 791983-PIC16F72-E/SS
Popularity Medium
Supply and Demand Status Limited
Family Name PIC16F72
Introduction Date June 03, 2002
ECCN EAR99
Country of Origin Philippines, Thailand
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian PIC16F72-E/SS CAD Model

Description

Microchip Technology's PIC16F72-E/SS Microcontroller

The PIC16F72-E/SS from Microchip Technology is a versatile and powerful 8-bit microcontroller that offers a perfect blend of features for a wide range of applications. This particular model is part of the renowned PIC16F family, known for its robust architecture, low power consumption, and high performance. Encased in a small SSOP (Shrink Small Outline Package), it is ideal for space-constrained applications while still delivering the full functionality expected from the PIC microcontroller series.

Core Features:

  • Processor: The PIC16F72-E/SS boasts a high-performance RISC CPU with only 35 single-word instructions to learn. This simplicity ensures easy programming and quick execution of commands, making it suitable for both beginners and advanced users.
  • Memory: It comes with 2KB of flash memory, which provides ample space for application code, and 128 bytes of RAM for data storage, ensuring smooth and efficient operation.
  • I/O Ports: The device offers 22 I/O pins, which are highly flexible and can be configured to handle various input and output functions, making it highly adaptable to different tasks.
  • Peripherals: A comprehensive set of peripherals is integrated, including a 5-channel, 8-bit Analog-to-Digital Converter (ADC), two PWM (Pulse Width Modulation) channels, and a synchronous serial port (SSP) for SPI (Serial Peripheral Interface) or I2C communication.
  • Power Management: With a wide operating voltage range of 2.0V to 5.5V, the PIC16F72-E/SS is designed for low-power applications. Its power-saving Sleep mode helps to further reduce power consumption when the device is not in active use.
  • Temperature Range: It operates within an industrial temperature range, making it suitable for environments that are subject to extreme conditions.

Applications:

The PIC16F72-E/SS is an excellent choice for a multitude of applications, including but not limited to automotive systems, consumer electronics, industrial automation, and embedded systems. Its robust feature set and adaptability make it a go-to microcontroller for designers looking to balance performance with power efficiency.

Overall, the PIC16F72-E/SS microcontroller from Microchip Technology is a reliable and cost-effective solution that provides designers with the tools needed to create sophisticated and power-conscious electronic products.

You May Also Be Interested in

Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess