EN
  • EN
  • DE

PIC16F87T-E/SO

Part No PIC16F87T-E/SO
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 7KB FLASH 18SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Core Processor PIC
Part Core Size 8-Bit
Speed(Frequency) 20MHz
Number of I/O 16
Program Memory Size 7KB (4K x 14)
Program Memory Type FLASH
EEPROM Size 256 x 8
Data RAM Size 368 x 8
Supply Voltage - Operating 4 V to 5.5 V
Temperature Range - Operating -40°C to 125°C (TA)
Case / Package 18-SOIC
Win Source Part Number 045853-PIC16F87T-E/SO
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PIC16F87T-E/SO CAD Model

Description

Product Overview: PIC16F87T-E/SO from Microchip Technology

The PIC16F87T-E/SO is a high-performance, 8-bit microcontroller crafted by the renowned Microchip Technology. This versatile and powerful microcontroller is encapsulated in a small-outline (SO) package, making it an ideal choice for space-constrained applications. The device is part of Microchip's extensive PIC16F family, which is well-known for its ease of use and robust feature set tailored for a wide range of applications.

At the heart of the PIC16F87T-E/SO lies a precision-engineered RISC architecture that operates at a maximum speed of 20 MHz. This allows for swift processing and execution of instructions, ensuring efficient operation in time-sensitive tasks. The microcontroller comes with 3.5KB of flash memory, providing ample space for application code, and 128 bytes of EEPROM for non-volatile data storage. It also features 256 bytes of RAM, which facilitates smooth operation and data manipulation during runtime.

Connectivity and interface options are robust, with the inclusion of an I2C module, USART for serial communication, and an SPI module for high-speed synchronous data transfer. The device also boasts 18 I/O pins, which are highly configurable and can cater to various digital peripherals or interfaces. The PIC16F87T-E/SO also features an 8-channel 10-bit Analog-to-Digital Converter (ADC), enhancing its capability to interface with analog sensors and inputs.

For system protection and reliability, the microcontroller integrates Power-on Reset (POR), Power-up Timer (PWRT), and Oscillator Start-up Timer (OST). It also includes a Brown-out Reset (BOR) feature to safeguard against unexpected drops in power supply voltage, ensuring stable operation under diverse conditions.

The PIC16F87T-E/SO is programmed using Microchip's MPLAB IDE and supports in-circuit serial programming (ICSP) for seamless development and debugging. Its extensive support and documentation, along with a wide array of development tools, make it a go-to solution for engineers and hobbyists alike.

In summary, the PIC16F87T-E/SO microcontroller from Microchip Technology is a compact, feature-rich solution designed for embedded systems requiring low power consumption, versatile interfacing options, and reliable performance in a variety of applications.

You May Also Be Interested in

Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess