EN
  • EN
  • DE

PIC16F883-E/SO

Part No PIC16F883-E/SO
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 7KB FLASH 28SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features PIC series Microcontroller IC 8-Bit 20MHz 7KB (4K x 14) FLASH 28-SOIC
Manufacturer Microchip Technology
Series PIC® 16F
Package Tube
Core Processor PIC
Core Size 8-Bit
Speed 20MHz
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 24
Program Memory Size 7KB (4K x 14)
Program Memory Type FLASH
EEPROM Size 256 x 8
Supply Voltage 2V ~ 5.5V
Data Converters A/D 11x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package 28-SOIC (0.295", 7.50mm Width)
Case / Package 28-SOIC
Family Name PIC16F883
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Quantity per package 27
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 889510-PIC16F883-E/SO
Ultra Librarian 3D Model Ultra Librarian PIC16F883-E/SO CAD Model

Description

Product Overview: PIC16F883-E/SO from Microchip Technology

The PIC16F883-E/SO is a versatile and powerful 8-bit microcontroller from Microchip Technology, designed to cater to a wide range of embedded applications. This microcontroller is part of the renowned PIC16F family, known for its ease of use, reliability, and cost-effectiveness, making it an ideal choice for both beginners and experienced developers.

Key Features:

  • Core: The PIC16F883 features a precision 8-bit CMOS microcontroller core with an enhanced mid-range architecture that provides a balanced trade-off between power consumption and performance.
  • Memory: It comes equipped with 7 KB of flash program memory, 256 bytes of EEPROM data memory, and 368 bytes of RAM, ensuring ample space for complex programs and data storage.
  • I/O Pins: The device offers up to 25 I/O pins, which are highly configurable and include support for interrupt-on-change, providing flexibility in peripheral management.
  • Speed: With an operating speed of up to 20 MHz, the PIC16F883 is capable of executing instructions quickly, allowing for responsive and efficient operation in time-sensitive applications.
  • Analog Features: It includes an integrated 10-bit Analog-to-Digital Converter (ADC) with up to 14 channels, enabling the microcontroller to interface with analog sensors and perform accurate analog measurements.
  • Communication Peripherals: The microcontroller supports various serial communication protocols, including USART, SPI, and I²C, facilitating easy data exchange with other devices.
  • Package: The PIC16F883-E/SO is offered in an SOIC (Small Outline Integrated Circuit) package, which is ideal for space-constrained applications.
  • Power Management: It features a wide operating voltage range (2.0V to 5.5V) and power-saving modes, including Idle and Power-down modes, to optimize power consumption for battery-powered applications.

Applications:

The PIC16F883-E/SO is suitable for a variety of applications such as consumer electronics, automotive systems, industrial controls, and hobbyist projects. Its robust feature set and adaptability make it a go-to microcontroller for designers looking to create sophisticated and reliable embedded systems.

Summary:

In conclusion, the PIC16F883-E/SO microcontroller from Microchip Technology is a highly capable, feature-rich device that offers designers the flexibility and power needed to build advanced embedded systems. Its combination of memory, I/O options, analog features, and communication protocols make it a smart choice for a multitude of electronic projects.

You May Also Be Interested in

Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.6197 $50.5773
22+ $4.6111 $101.4442
34+ $4.4670 $151.8780
47+ $4.3229 $203.1763
60+ $4.1788 $250.7280
81+ $3.7465 $303.4665
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,380 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess