Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Microchip Technology
Packaging Tube
Core Processor PIC
Core Size 8-Bit
Speed 32MHz
Connectivity I2C, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 17
Program Memory Size 14KB (8K x 14)
Program Memory Type FLASH
EEPROM Size 256 x 8
RAM Size 1K x 8
Voltage - Supply (Vcc/Vdd) 1.8V ~ 3.6V
Data Converters A/D 12x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C
Mounting Surface Mount
Case / Package 20-SSOP (0.209", 5.30mm Width)
Supplier Device Package 20-SSOP
Base Product Number PIC16LF1829
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Standard Package 67
Win Source Part Number 1322719-PIC16LF1829-E/SS
Ultra Librarian 3D Model Ultra Librarian PIC16LF1829-E/SS CAD Model

Description

Product Overview: PIC16LF1829-E/SS

The PIC16LF1829-E/SS is a high-performance microcontroller unit (MCU) from the renowned manufacturer Microchip Technology, designed to cater to a wide array of embedded applications. This MCU is part of the PIC16F family, which is well-known for its efficiency, reliability, and versatility in the microcontroller domain.

Key Features

  • Core: The PIC16LF1829-E/SS is built on a powerful 8-bit architecture that is optimized for low power consumption. This makes it an ideal choice for battery-powered and portable devices.
  • Memory: It comes with 3.5 KB of flash program memory and 256 bytes of EEPROM data memory. The 512 bytes of RAM ensures smooth operation and sufficient space for temporary data storage during complex tasks.
  • I/O Pins: The device offers 18 I/O pins which provide ample connectivity options and flexibility in interfacing with other peripherals and modules.
  • Speed: With an internal oscillator frequency of up to 32MHz, it delivers robust performance that can meet the demands of a wide range of applications.
  • Temperature Range: The operational temperature range of -40°C to +125°C ensures reliability and functionality under extreme conditions.

Advanced Peripherals

The MCU includes advanced peripherals that enhance its capabilities. These include:

  • Multiple communication interfaces such as I2C, SPI, and USART for versatile connectivity options.
  • Enhanced Capture/Compare/PWM (ECCP) module for advanced control applications.
  • 10-bit Analog-to-Digital Converter (ADC) with up to 17 channels, enabling accurate analog signal measurement.
  • Two comparators with selectable voltage reference for monitoring and control tasks.

Power Management

The PIC16LF1829-E/SS features a range of power-saving modes, including Idle and Sleep modes, which significantly reduce power consumption for applications where energy efficiency is paramount. Its Power-on Reset (POR), Power-up Timer (PWRT), and Oscillator Start-up Timer (OST) ensure reliable operation during power-up sequences.

Package and Quality

The device is available in a 20-lead SSOP package, which is suitable for compact designs. Microchip Technology's commitment to quality ensures that each MCU meets high standards for performance and longevity, making the PIC16LF1829-E/SS a trusted choice for engineers and designers.

You May Also Be Interested in

NXP / Nexperia
8-bit microcontrollers with two-clock accelerated 80C51 core 1 kB 3 V byte-erasable Flash with 8-bit A/D converter
Lowest to €17.0956
ECAD model for P89LPC9107FDH
Microchip Technology
Lowest to €2.1233
ECAD model for PIC24LC256-I/SM
Microchip Technology
IC MCU 16BIT 128KB FLASH 64TQFP
Lowest to €4.4270
ECAD model for PIC24HJ128GP206-I/PT
Microchip Technology
IC MCU 32BIT 512KB FLASH 100TQFP
Lowest to €118.7488
ECAD model for PIC32MX575F512LT-80I/PF
Microchip Technology
IC MCU 16BIT 128KB FLASH 48TQFP
Lowest to €5.3549
ECAD model for DSPIC33CK128MP505-I/PT
Microchip Technology
Need more? Email Us
ECAD model for PIC24LC128-I/SN
Renesas Electronics America
Silicon P Channel Power MOS FET High Speed Power Switching
Lowest to €0.2737
ECAD model for HAT1054R
Microchip Technology
Need more? Email Us
ECAD model for PIC24LC512-I/P
Microchip Technology
IC MCU 32BIT 512KB FLASH 100TQFP
Lowest to €16.2808
ECAD model for PIC32MX360F512L-80I/PT

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to €12.2670
ECAD model for FT4232HL-REEL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to €3.2859
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to €5.0382
ECAD model for FT232RL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to €36.4974
ECAD model for ICM-42688-P
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €6.7907
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to €9.2002
ECAD model for FT232RQ-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to €0.0373
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to €9.4194
ECAD model for FT2232HL-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to €3.5049
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to €4.6002
ECAD model for FT230XS-U
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to €1.4677
ECAD model for PE4312C-Z
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to €2.5505
ECAD model for AR8033-AL1A
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to €6.5716
ECAD model for BME280
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to €1.5334
ECAD model for TPS82130SILR
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to €28.4769
ECAD model for PI3740-00-LGIZ

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ €4.0374 €48.4490
28+ €3.3127 €92.7570
43+ €3.2092 €137.9967
59+ €3.1057 €183.2364
76+ €3.0022 €228.1656
102+ €2.6916 €274.5441
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 2,850 pieces
MOQ: 12 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention