EN
  • EN
  • DE

PIC24LC256-I/SM

Part No PIC24LC256-I/SM
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Manufacturer Microchip Technology
Win Source Part Number 348634-PIC24LC256-I/SM
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PIC24LC256-I/SM CAD Model

Description

    

Microchip Technology's PIC24LC256-I/SM EEPROM

    

The PIC24LC256-I/SM is a high-performance, serial Electrically Erasable Programmable Read-Only Memory (EEPROM) device from Microchip Technology. This 256 Kilobit EEPROM offers a versatile storage solution for a wide range of applications that require low-power and high-endurance non-volatile memory storage.

        

Key Features

    
            
  • Capacity: 256Kb (32,768 x 8-bit memory)
  •         
  • Interface: I2C (Serial) interface, supporting standard and fast mode transfers
  •         
  • Voltage Range: 2.5V to 5.5V operating voltage, which suits a wide variety of applications
  •         
  • Temperature Range: Industrial temperature range (-40°C to +85°C), ensuring reliability under extreme conditions
  •         
  • Packaging: Available in a compact SOIC (SM) package, suitable for space-constrained applications
  •         
  • Write Protection: Hardware write protection for the entire memory array
  •         
  • Endurance: High reliability with 1 million erase/write cycles and data retention of over 200 years
  •         
  • Page Write: Capable of 64-byte page writes, facilitating efficient data handling
  •     
        

Applications

    

The PIC24LC256-I/SM is ideal for a variety of applications where reliable and durable non-volatile memory storage is crucial. It is commonly used in:

    
            
  • Industrial controls
  •         
  • Medical devices
  •         
  • Automotive systems
  •         
  • Smart cards
  •         
  • Portable devices
  •         
  • Data loggers
  •     
        

Why Choose PIC24LC256-I/SM?

    

Microchip Technology's commitment to quality ensures that the PIC24LC256-I/SM EEPROM provides a dependable storage solution for applications requiring non-volatile memory. Its low-power consumption, wide voltage range, and robust operating temperature make it a versatile choice for designers. The I2C interface facilitates easy integration into existing systems, while the hardware write protection feature adds an extra layer of security for critical data. Whether for industrial, automotive, or consumer electronics, the PIC24LC256-I/SM is designed to meet the rigorous demands of modern electronic applications.

You May Also Be Interested in

GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess