EN
  • EN
  • DE

PIC16LF18876-E/P

Part No PIC16LF18876-E/P
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 28KB FLASH 40DIP / PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 28KB (16K x 14) FLASH 40-PDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Microchip Technology
Packaging Tube
Core Processor PIC
Core Size 8-Bit
Speed 32MHz
Connectivity I2C, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 36
Program Memory Size 28KB (16K x 14)
Program Memory Type FLASH
EEPROM Size 256 x 8
RAM Size 2K x 8
Voltage - Supply (Vcc/Vdd) 1.8V ~ 3.6V
Data Converters A/D 35x10b; D/A 1x5b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C
Mounting Through Hole
Case / Package 40-DIP (0.600", 15.24mm)
Supplier Device Package 40-PDIP
Base Product Number PIC16LF18876
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Standard Package 10
Win Source Part Number 1322248-PIC16LF18876-E/P
Ultra Librarian 3D Model Ultra Librarian PIC16LF18876-E/P CAD Model

Description

Microchip Technology's PIC16LF18876-E/P Microcontroller

The PIC16LF18876-E/P from Microchip Technology is a versatile 8-bit microcontroller that combines intelligent analog integration with digital peripherals and eXtreme Low Power (XLP) technology. This microcontroller is designed to deliver efficient operation in a wide range of embedded applications, making it an ideal choice for designers looking for a balance between performance and power consumption.

At the heart of the PIC16LF18876-E/P lies a high-performance RISC CPU with a rich set of features. It includes up to 56KB of flash memory and 4KB of RAM, providing ample space for complex applications. The device operates at a voltage range of 1.8V to 3.6V, ensuring low-power operation for battery-powered applications.

One of the key features of this microcontroller is its extensive range of peripherals. It boasts a 10-bit Analog-to-Digital Converter (ADC) with Computation (ADC2) for automated signal analysis, which helps reduce the CPU load. Additionally, it includes two comparators, a 5-bit Digital-to-Analog Converter (DAC), and a multitude of serial communication modules such as EUSART, SPI, and I2C for versatile connectivity options.

The PIC16LF18876-E/P also supports Core Independent Peripherals (CIPs) which allow the device to perform tasks in hardware, offloading the CPU to manage other system tasks or to go to sleep to save power. This feature significantly enhances the system's efficiency and response time.

Furthermore, this microcontroller includes a Configurable Logic Cell (CLC) which provides programmable logic that can be used to create custom hardware-based functions, adding to the flexibility of the device. With its PWM outputs, timers, and interrupt capabilities, the PIC16LF18876-E/P can handle a wide array of time-critical tasks and complex algorithms.

Designed in a 40-pin PDIP package, the PIC16LF18876-E/P is easy to integrate into a variety of circuit boards and is suitable for applications such as consumer electronics, automotive systems, industrial automation, and Internet of Things (IoT) devices. Its robust design and comprehensive feature set make it a reliable and cost-effective solution for designers and engineers.

Overall, the PIC16LF18876-E/P from Microchip Technology is an exceptional choice for projects that demand a high level of integration, flexibility, and energy efficiency.

You May Also Be Interested in

Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess