Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Obsolete(EOL)
Core Processor PIC
Part Core Size 8-Bit
Speed(Frequency) 40MHz
Number of I/O 33
Program Memory Size 32KB (16K x 16)
Program Memory Type OTP
Data RAM Size 1.5K x 8
Supply Voltage - Operating 4.2 V to 5.5 V
Data Converters A/D 8x10b
Oscillator Type External
Temperature Range - Operating -40°C to 125°C (TA)
Case / Package 44-PLCC (16.59x16.59)
Win Source Part Number 045872-PIC18C452-E/L
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PIC18C452-E/L CAD Model

Description

Microchip Technology PIC18C452-E/L Microcontroller

The PIC18C452-E/L is a high-performance microcontroller from Microchip Technology, designed to cater to a wide range of applications within the industrial, automotive, and consumer markets. This advanced 8-bit microcontroller is based on Microchip's powerful PIC18 architecture and is housed in a 44-pin PLCC (Plastic Leaded Chip Carrier) package, ensuring robustness and reliability for various design requirements.

Key Features:

  • Core: Enhanced PIC18 with a maximum speed of 40 MHz, providing a robust platform for applications that require fast processing and real-time response.
  • Memory: Equipped with 32KB of flash program memory, 1536 bytes of RAM, and 256 bytes of EEPROM data memory, the PIC18C452-E/L offers ample space for complex programs and data storage.
  • I/O Ports: Features 25 digital I/O pins, which include 13 channels of 10-bit Analog-to-Digital (A/D) converter inputs, making it ideal for interfacing with various sensors and actuators.
  • Timers: Includes three timers/counters, which provide precise timing for tasks such as pulse generation, measurement, and timekeeping.
  • Communication: Offers a range of communication peripherals, including a synchronous serial port for SPI and I²C, as well as a USART for serial communication, enabling easy connectivity with other devices and networks.
  • Power Management: The device supports power-saving modes, such as idle and power-down modes, to optimize power consumption for battery-powered or energy-efficient applications.
  • Operating Voltage: Functions within a 4.2V to 5.5V operating range, providing flexibility in various power supply designs.

Applications:

The versatility of the PIC18C452-E/L makes it a prime choice for a wide array of applications, including but not limited to:

  • Automotive control systems
  • Industrial automation and control
  • Consumer electronics
  • Medical devices
  • Smart sensors and instrumentation
  • Communication systems

With its robust feature set, the PIC18C452-E/L from Microchip Technology provides designers with a flexible and powerful microcontroller option that can meet the demands of sophisticated and multifaceted applications.

You May Also Be Interested in

Texas Instruments
IC MCU 8BIT 1KB OTP 20SOIC
Need more? Email Us
ECAD model for COP8SAA720M9
Cypress Semiconductor Corp
ICU MCU FLASH / series Microcontroller IC
Need more? Email Us
ECAD model for CY91F223PFV-GS-SPE1
Cypress Semiconductor Corp
Programmable System-on-Chip (PSoC®)
Lowest to $4.0684
ECAD model for CY8C3246LTI-125
NXP / Nexperia
K30 Sub-Family | IC MCU 32BIT 512KB FLASH 144LQFP
Need more? Email Us
ECAD model for MK30DN512VLQ10
Renesas Electronics America
Need more? Email Us
ECAD model for R5F104AADSP#50
Cypress Semiconductor Corp
Need more? Email Us
ECAD model for CY90F349CESPF-G-K1E1
Cypress Semiconductor Corp
Need more? Email Us
ECAD model for CY9BF112NPMC-G-JNE2
Texas Instruments
IC MCU 8BIT 4KB OTP 28DIP
Lowest to $6.5194
ECAD model for COP8SAC728N9
Microchip Technology
IC MCU 16BIT 16KB FLASH 28SSOP
Lowest to $6.7092
ECAD model for DSPIC33EP16GS202-E/SS

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $10.4199
ECAD model for BME280
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-U
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention