EN
  • EN
  • DE
  • IT

PIC18F4523-I/P

Part No PIC18F4523-I/P
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description MCU 8-bit PIC RISC 32KB Flash 2.5V/3.3V/5V 40-Pin PDIP Tube
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube
Status Active
Core Processor PIC
Part Core Size 8-Bit
Speed(Frequency) 40MHz
Number of I/O 36
Program Memory Size 32KB (16K x 16)
Program Memory Type FLASH
EEPROM Size 256 x 8
Data RAM Size 1.5K x 8
Supply Voltage - Operating 4.2 V to 5.5 V
Data Converters A/D 13x12b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package DIP-40
Win Source Part Number 276322-PIC18F4523-I/P
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Application Field Used in Industrial
Ultra Librarian 3D Model Ultra Librarian PIC18F4523-I/P CAD Model

Description

Microchip Technology's PIC18F4523-I/P Microcontroller

The PIC18F4523-I/P is a high-performance microcontroller unit (MCU) from the renowned manufacturer Microchip Technology. This robust component is designed to cater to a wide range of applications, from industrial control systems to consumer electronics. The PIC18F4523-I/P is part of the PIC18F family, which is well-known for its enhanced features, including increased computational performance and a rich set of peripherals.

This MCU operates with an 8-bit architecture and is built on Microchip's advanced PMOS Electrically Erasable Cell (PEEC) process. It comes in a 40-pin PDIP (Plastic Dual In-line Package), making it suitable for through-hole mounting on printed circuit boards. The PIC18F4523-I/P is characterized by its flexibility and reliability, making it an ideal choice for both complex and simple designs.

Some of the key features of the PIC18F4523-I/P include:

  • Enhanced Flash Memory: Equipped with 32KB of programmable flash memory, this MCU provides ample space for application code and data storage.
  • Rich Peripheral Set: It comes with a variety of built-in peripherals, such as a 10-bit Analog-to-Digital Converter (ADC) with up to 13 channels, multiple timers, and serial communication interfaces like USART, SPI, and I2C modules.
  • Extended Temperature Range: The device can operate over an industrial temperature range, ensuring reliable performance under varying environmental conditions.
  • Robust Power Management: With its wide operating voltage range (2.0V to 5.5V) and power-saving features like Power-on Reset (POR), Power-up Timer (PWRT), and Oscillator Start-up Timer (OST), the MCU ensures efficient power utilization.

The PIC18F4523-I/P also supports Microchip's MPLAB® Integrated Development Environment (IDE), providing developers with a comprehensive suite of tools for code development and debugging. Its in-circuit debugging capability allows for straightforward troubleshooting and streamlines the development process.

Whether you're designing a complex automation system or a simple hobbyist project, the PIC18F4523-I/P offers a versatile and powerful solution that can meet the demands of your application with ease. Its combination of performance, integrated features, and support makes it a top choice for engineers and designers looking for a reliable MCU.

You May Also Be Interested in

Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.9090 $55.6360
9+ $11.4126 $102.7134
14+ $11.0559 $154.7826
19+ $10.6993 $203.2867
25+ $10.3426 $258.5650
33+ $9.2727 $305.9991
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 200 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess