EN
  • EN
  • DE

PIC18F4525-E/PT

Part No PIC18F4525-E/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 48KB FLASH 44TQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tray
Status Active
Core Processor PIC
Part Core Size 8-Bit
Speed(Frequency) 25MHz
Number of I/O 36
Program Memory Size 48KB (24K x 16)
Program Memory Type FLASH
EEPROM Size 1K x 8
Data RAM Size 3.8K x 8
Supply Voltage - Operating 4.2 V to 5.5 V
Data Converters A/D 13x10b
Temperature Range - Operating -40°C to 125°C (TA)
Case / Package 44-TQFP (10x10)
Win Source Part Number 210121-PIC18F4525-E/PT
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Power Management, Industrial, Computers & Computer Peripherals
Ultra Librarian 3D Model Ultra Librarian PIC18F4525-E/PT CAD Model

Description

Microchip Technology PIC18F4525-E/PT Microcontroller

The PIC18F4525-E/PT is a high-performance microcontroller from Microchip Technology, designed to cater to a wide range of embedded applications. This versatile microcontroller is based on Microchip's advanced PIC18 architecture, known for its robustness and efficiency in processing and control tasks.

With its 48-pin Thin Quad Flat Pack (TQFP) package, the PIC18F4525-E/PT is compact and suitable for space-constrained applications. It operates on an enhanced flash memory technology, providing both the flexibility and reliability required for complex embedded designs. The device features a 32 KB flash memory, 1536 bytes of RAM, and 256 bytes of EEPROM, offering ample storage for code and data.

The microcontroller is equipped with a 10-bit, 13-channel Analog-to-Digital Converter (ADC), making it ideal for interfacing with analog sensors and performing sophisticated data acquisition tasks. The inclusion of two analog comparators further enhances its capability in handling analog signals and various control systems.

For communication purposes, the PIC18F4525-E/PT offers a range of interfaces including a synchronous serial port capable of SPI and I2C, as well as two Enhanced USART modules for serial communication. This makes it easy to integrate into systems requiring communication with peripherals, other microcontrollers, or network segments.

The device boasts a wide operating voltage range from 2.0V to 5.5V, allowing for flexibility in power supply design and compatibility with both 3.3V and 5V systems. With its 25 MHz maximum oscillator frequency, the microcontroller is capable of executing instructions quickly, with a typical instruction execution time of 200 ns.

Additional features of the PIC18F4525-E/PT include a Programmable Low Voltage Detect (PLVD) module, an enhanced Watchdog Timer (WDT), and a full suite of programmable timers. These features provide robust support for real-time operations and system reliability.

In summary, the PIC18F4525-E/PT from Microchip Technology is a powerful and adaptable microcontroller that is well-suited for a variety of embedded applications requiring efficient processing, versatile communication options, and reliable operation.

You May Also Be Interested in

Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Atmel
Lowest to $2.0975
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Atmel
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess