EN
  • EN
  • DE

MCP23008-E/SS

Part No MCP23008-E/SS
Manufacturer Microchip Technology
Catalog Interface - I/O Expanders
Description IC I/O EXPANDER I2C 8B 20SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Number of I/O 8
Interrupt Output Yes
Features POR
Output Type Push-Pull
Current - Output Source/Sink 25mA
Max Frequency 1.7MHz
Supply Voltage - Operating 1.8 V to 5.5 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 20-SSOP
Win Source Part Number 091579-MCP23008-E/SS
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MCP23008-E/SS CAD Model

Description

Microchip Technology's MCP23008-E/SS

The MCP23008-E/SS is a highly versatile 8-bit I/O expander from the industry-leading manufacturer, Microchip Technology. This robust component is designed to provide additional I/O capabilities to a microcontroller via the two-wire I²C-compatible serial interface. The SS variant of this product comes in a 20-lead SSOP (Shrink Small Outline Package) which is ideal for space-constrained applications.

The MCP23008-E/SS operates over an extended temperature range, making it suitable for industrial-grade applications. Its operating voltage ranges from 2.7V to 5.5V, ensuring compatibility with both 3.3V and 5V logic levels, thus providing a flexible solution for various design requirements. The device includes high-current sink/source capability up to 25 mA, allowing direct drive of LEDs and other devices.

Key features of the MCP23008-E/SS include:

  • 8-bit remote I/O expander for I²C bus protocol
  • Three hardware address pins to allow up to eight devices on the bus
  • Configurable interrupt output pins
  • Sequential read/write capabilities
  • Internal power-on reset
  • Polarity inversion register to configure the polarity of the input port data

This I/O expander is perfect for applications where additional I/Os are needed. It is commonly used in automotive, industrial, consumer, and computing applications. The MCP23008-E/SS helps to reduce the number of pins on microcontrollers, saving PCB space and reducing the complexity of your circuitry.

The device also features built-in input polarity inversion, a feature that greatly simplifies the interface with external components. Additionally, the interrupt-on-change feature ensures that the host microcontroller is alerted on any input change without the need to continuously poll the expander, thus saving valuable processor time and reducing power consumption.

In summary, the MCP23008-E/SS from Microchip Technology is a compact, feature-rich I/O expander that provides a simple, cost-effective solution for expanding the I/O capabilities of any microcontroller with an I²C interface.

You May Also Be Interested in

Microchip Technology
IC XPNDR 3.4MHZ I2C 28SDIP
Lowest to $4.3657
Texas Instruments
IC I/O EXPANDER I2C 16B 24QSOP
Lowest to $2.3903
Microchip Technology
IC XPNDR 10MHZ SPI 18SOIC
Need more? Email Us
Texas Instruments
IC I/O EXPANDER I2C 8B 16QFN
Lowest to $4.9866
NXP / Nexperia
IC I/O EXPANDER I2C 16B 24TSSOP
Lowest to $1.2887
Maxim Integrated
IC XPNDR 100KHZ I2C 16SOIC
Need more? Email Us
NXP / Nexperia
IC I/O EXPANDER I2C 16B 24SOIC
Lowest to $1.6176
Texas Instruments
IC I/O EXPANDER I2C 8B 16VQFN
Lowest to $2.4925
Texas Instruments
IC I/O EXPANDER I2C 4B 8SOIC
Lowest to $1.1312

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.4151 $56.6040
90+ $1.1611 $104.4990
135+ $1.1248 $151.8480
185+ $1.0885 $201.3725
240+ $1.0522 $252.5280
320+ $0.9434 $301.8880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess