Products specifications

Manufacturer Microchip Technology
Packaging Tray
Core Processor PIC
Core Size 8-Bit
Speed 48MHz
Connectivity I2C, SPI, UART/USART, USB
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 36
Program Memory Size 32KB (16K x 16)
Program Memory Type FLASH
EEPROM Size 256 x 8
RAM Size 2K x 8
Voltage - Supply (Vcc/Vdd) 2.3V ~ 5.5V
Data Converters A/D 25x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 44-TQFP
Supplier Device Package 44-TQFP (10x10)
Part Number Series PIC18F45K50
Manufacturer Pack Quantity 160
MSL Level 1 (Unlimited)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 814467-PIC18F45K50-E/PT
Ultra Librarian 3D Model Ultra Librarian PIC18F45K50-E/PT CAD Model

Description

Microchip Technology's PIC18F45K50-E/PT Microcontroller

The PIC18F45K50-E/PT is a high-performance microcontroller unit (MCU) from Microchip Technology, renowned for its robust design and versatile features. This MCU is part of the popular PIC18F family and is designed to support a wide range of applications, from industrial control systems to consumer electronics. With its advanced features and capabilities, the PIC18F45K50-E/PT is an ideal choice for designers looking for a reliable and cost-effective solution.

Key Features:

  • Core Processor: The MCU is built around Microchip's powerful PIC18 core with a maximum speed of 48 MHz, providing ample processing power for complex tasks.
  • Program Memory: It comes with 32KB of flash memory, allowing for robust program storage and supporting a wide variety of applications.
  • RAM and Data EEPROM: The device includes 2KB of RAM and 256 bytes of data EEPROM, offering sufficient space for data manipulation and parameter storage.
  • I/O Ports: The PIC18F45K50-E/PT offers 35 I/O pins, giving developers the flexibility to connect a multitude of peripherals and devices.
  • USB 2.0 Interface: With a built-in full-speed USB 2.0 compliant interface, this MCU can easily connect to computers and other USB devices, facilitating communication and device programming.
  • 10-bit Analog-to-Digital Converter (ADC): The integrated 12-channel ADC allows for precise analog signal measurement, which is crucial for sensor interfacing and data acquisition.
  • Power Management: Enhanced power management features support a wide range of operating voltages (1.8V to 5.5V), ensuring energy efficiency and flexibility in various power environments.
  • Temperature Range: The device operates over an industrial temperature range, making it suitable for harsh environments.
  • Packaging: The MCU is available in a 44-pin TQFP package, which is ideal for space-constrained applications.

Whether you're developing a new product or upgrading an existing one, the PIC18F45K50-E/PT microcontroller offers a perfect blend of performance, power efficiency, and connectivity. Its robust feature set, including USB capabilities and extensive memory options, make it a versatile choice for a wide array of applications, from automation to consumer electronics. With Microchip's reputation for quality and support, this MCU stands as a solid foundation for any microcontroller-based system.

You May Also Be Interested in

Microchip Technology
IC MCU 16BIT 128KB FLASH 28QFN
Lowest to $12.5325
ECAD model for PIC24HJ128GP502-I/MM
Microchip Technology
Need more? Email Us
ECAD model for PIC25LC320ISN
Renesas Electronics America
Silicon N Channel Power MOS FET Power Switching
Need more? Email Us
ECAD model for HAT2208R
Renesas Electronics America
Silicon N Channel Power MOS FET High Speed Power Switching
Need more? Email Us
ECAD model for HAT2057RA
Renesas Electronics America
Silicon P Channel Power MOS FET High Speed Power Switching
Lowest to $0.3014
ECAD model for HAT1054R
NXP / Nexperia
8-bit microcontrollers with two-clock 80C51 core 1 kB 3 V Flash with 128-byte RAM
Lowest to $3.8541
ECAD model for P89LPC901FD
Microchip Technology
IC MCU 16BIT 256KB FLASH 64TQFP
Lowest to $5.2613
ECAD model for PIC24HJ256GP206-I/PT
Microchip Technology
Need more? Email Us
ECAD model for PIC24FJ64-I/PT
Microchip Technology
IC MCU 32BIT 1MB FLASH 64QFN
Need more? Email Us
ECAD model for PIC32MK1024GPE064-I/MR

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $33.7710
ECAD model for ICM-42688-P
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention