Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Rectifiers - Single
Mfr Microchip Technology
Package Bulk
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 1000 V
Current - Average Rectified (Io) 16A
Voltage - Forward (Vf) (Max) @ If 1.3 V @ 30 A
Speed Standard Recovery >500ns, > 200mA (Io)
Current - Reverse Leakage @ Vr 10 µA @ 1000 V
Mounting Type Stud Mount
Package / Case DO-203AA, DO-4, Stud
Supplier Device Package DO-203AA (DO-4)
Operating Temperature - Junction -65°C ~ 200°C
Base Product Number S20100
Standard Package 1
RoHS Status RoHS non-compliant
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1282302-S20100
Ultra Librarian 3D Model Ultra Librarian S20100 CAD Model

Description

The S20100 from Microchip Technology is a state-of-the-art semiconductor device designed to cater to the sophisticated needs of modern electronics. This product is part of Microchip's extensive portfolio of microcontroller, mixed-signal, analog, and Flash-IP solutions, offering unmatched performance and reliability for a wide range of applications.

Key Features

  • Advanced Technology: Built on Microchip's innovative technology, the S20100 provides robust performance in a compact form factor, making it ideal for space-constrained applications.
  • High Integration: The device includes multiple integrated features that reduce the need for external components, simplifying design and reducing overall system cost.
  • Energy Efficiency: With a focus on power conservation, the S20100 is designed for low-power operation, helping to extend the life of battery-powered devices.
  • Programming Flexibility: The S20100 supports various programming environments and languages, ensuring ease of integration and flexibility for developers.
  • Durability: Manufactured to withstand harsh environments, the S20100 is built to meet high durability standards, ensuring long-term reliability and performance.

Applications

The versatility of the S20100 allows it to be used across a diverse set of applications, including but not limited to:

  • Industrial Control Systems
  • Automotive Electronics
  • Smart Home Devices
  • Internet of Things (IoT) Products
  • Medical Devices

Technical Specifications

The S20100 boasts technical specifications that ensure it meets the rigorous demands of the industry. Detailed specifications are available upon request or through Microchip Technology's official website or datasheets.

Support and Resources

Microchip Technology provides comprehensive support for the S20100, including technical documentation, application notes, development tools, and a dedicated support team to assist with any queries or issues that may arise.

You May Also Be Interested in

S8G
DIOTEC Electronics Corporation
DIODE GEN PURP 400V 8A SMC
Lowest to $0.0896
ECAD model for S8G
Comchip Technology
DIODE STANDARD 1000V 1A DO41
Lowest to $0.0198
ECAD model for 1N4007-G
Yangzhou yangjie electronic co., ltd
DIODE SCHOTTKY 20V 500MA SOD123 / Diode 20 V 500mA Surface Mount SOD-123
Lowest to $0.0293
ECAD model for MBR0520
Rectron USA
DIODE GEN PURP 3KV 200MA DO15
Need more? Email Us
ECAD model for R3000
GeneSiC Semiconductor
SCHOTTKY RECTIFIER | DIODE SCHOTTKY 35V 75A DO5
Need more? Email Us
ECAD model for MBR7535
Vishay
DIODE GEN PURP 200V 8A D2PAK
Need more? Email Us
ECAD model for MURB820TRL
Harris Corporation
DIODE GEN PURP 100V 30A TO218
Need more? Email Us
ECAD model for MUR3010PT
GOOD-ARK Electronics
RECTIFIER, SCHOTTKY, 5A, 40V, DO
Lowest to $0.1742
ECAD model for SK54A
Comchip Technology
DIODE SCHOTTKY 60V 5A DO214AC
Lowest to $0.5092
ECAD model for ACDBA560-HF

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL-REEL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $26.5344
ECAD model for ICM-42688-P
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention