EN
  • EN
  • DE

SBR6045PFR

Part No SBR6045PFR
Manufacturer Microchip Technology
Catalog Diodes, Rectifiers - Single
Description DIODE SCHOTTKY REV 45V 60A DO21
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
Mfr Microchip Technology
Package Bulk
Product Status Active
Technology Schottky, Reverse Polarity
Voltage - DC Reverse (Vr) (Max) 45 V
Current - Average Rectified (Io) 60A
Voltage - Forward (Vf) (Max) @ If 600 mV @ 60 A
Speed Fast Recovery =< 500ns, > 200mA (Io)
Current - Reverse Leakage @ Vr 2 mA @ 45 V
Mounting Type Press Fit
Package / Case DO-208AA
Supplier Device Package DO-21
Operating Temperature - Junction -55°C ~ 150°C
Standard Package 1 pcs
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1091354-SBR6045PFR
Ultra Librarian 3D Model Ultra Librarian SBR6045PFR CAD Model

Description

Microchip Technology's SBR6045PFR - Robust Power Rectifier

Microchip Technology's SBR6045PFR is a state-of-the-art power rectifier designed to cater to a wide range of applications requiring efficient power conversion and management. This component is a testament to Microchip's commitment to providing high-performance solutions for the electronics industry.

Key Features

  • High Current Capability: The SBR6045PFR is capable of handling high current loads, making it suitable for power-intensive applications.
  • Low Forward Voltage Drop: With its low forward voltage drop, the device ensures minimal power loss during operation, enhancing overall efficiency.
  • Super Barrier Rectifier Technology: The use of Super Barrier Rectifier (SBR) technology provides superior performance compared to traditional Schottky diodes, including better thermal stability and lower leakage currents.
  • High Surge Capability: Designed to withstand high surge currents, this component is ideal for applications that may experience sudden spikes in power.
  • Wide Operating Temperature Range: The SBR6045PFR operates effectively across a broad temperature range, ensuring reliability in various environmental conditions.

Applications

The versatility of the SBR6045PFR makes it an excellent choice for a multitude of applications, including:

  • Power supplies
  • Adapters
  • Lighting systems
  • Automotive applications
  • Industrial equipment
  • Consumer electronics

Quality and Reliability

Microchip Technology is renowned for its dedication to quality and reliability, and the SBR6045PFR is no exception. This component is manufactured with the highest standards in mind, ensuring that it meets the rigorous demands of modern electronic devices. The SBR6045PFR is a robust solution for designers looking to enhance power efficiency and performance in their products.

Overall, the SBR6045PFR from Microchip Technology is an excellent choice for any application requiring a high-performance, reliable power rectifier. With its advanced features and proven technology, it stands out as a leading component in its class.

You May Also Be Interested in

Nexperia USA Inc.
DIODE SCHOTTKY 30V 2A SOD123
Lowest to $5.8209
Taiwan Semiconductor
DIODE GEN PURP 1KV 1A SOD123W
Lowest to $0.0379
General Semiconductor
DIODE GEN PURP 1KV 1A DO214AC
Lowest to $0.2474
Nexperia USA Inc.
BAS16-Q/SOT23/TO-236AB
Lowest to $0.0202
Nexperia USA Inc.
BAS16H-Q/SOD123F/SOD2
Lowest to $0.3493
Bourns Inc.
DIODE SCHOTTKY 60V 3A 2SMD
Need more? Email Us
Diotec Semiconductor AG
DIODE GEN PURP 100V 0.25A SOD323
Lowest to $0.0280
Micro Commercial Co
Interface
Lowest to $0.0880
Nexperia USA Inc.
BAS16QA-Q/SOT1215/DFN1010D-3
Lowest to $0.7277

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess