EN
  • EN
  • DE

SG3548DW

Part No SG3548DW
Manufacturer Microchip Technology
Catalog PMIC - Power Supply Controllers, Monitors
Description DC:AC - PROGRAMMABLE QUAD LINE F
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Supply Controllers, Monitors
Mfr Microchip Technology
Package Tube
Product Status Active
Programmable Not Verified
Applications Power Supply, Supervisor
Voltage - Supply 4.5V ~ 40V
Current - Supply 4.8 mA
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting Type Surface Mount
Package / Case 16-SOIC (0.295", 7.50mm Width)
Supplier Device Package 16-SOIC
Base Product Number SG3548
Standard Package 46 pcs
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 319591-SG3548DW
Ultra Librarian 3D Model Ultra Librarian SG3548DW CAD Model

Description

The SG3548DW from Microchip Technology is a high-performance, precision integrated circuit designed to cater to a wide array of power supply and power conversion applications. This versatile component is an ideal choice for designers looking to enhance the efficiency, reliability, and functionality of their power management systems.

Key Features

  • High Integration: The SG3548DW integrates multiple functions into a single chip, reducing the need for additional components and simplifying the design process.
  • Flexibility: It offers a flexible design, making it suitable for various topologies such as flyback, forward, push-pull, half-bridge, and full-bridge converters.
  • Stability: Built with a stable reference voltage, the SG3548DW ensures consistent performance over a range of operating conditions.
  • Pulse Width Modulation (PWM): The chip features an adjustable PWM to provide precise control over the power conversion process, enhancing the efficiency of the system.
  • Protection Features: It includes multiple protection features such as under-voltage lockout, over-current protection, and thermal shutdown to safeguard the circuit from various fault conditions.

Applications

The SG3548DW is suitable for a variety of applications, including:

  • Switching power supplies
  • DC-DC converters
  • Motor control systems
  • Uninterruptible power supplies (UPS)
  • LED lighting systems

Technical Specifications

The SG3548DW operates over a wide input voltage range and is designed to handle high-power applications efficiently. It is packaged in a compact form factor, making it easy to integrate into various designs without compromising on space.

Quality and Reliability

Microchip Technology is known for its commitment to quality and reliability. The SG3548DW is manufactured with rigorous standards, ensuring that it meets the high expectations of industry professionals and adheres to international regulations.

For more detailed information, technical documentation, and support resources, customers are encouraged to visit Microchip Technology's official website or contact their support team.

You May Also Be Interested in

ON Semiconductor
IC SECONDARY SIDE CONTROLLER SOT
Lowest to $3.2617
Diodes Incorporated
MOSFET N-CH 5V 8-SO
Lowest to $0.3269
Renesas Electronics America
IC VOLT MONITOR PRECISION 16WLCS
Need more? Email Us
Intel
IC CONTROLLER HOT SWAP 14SOIC
Lowest to $6.0698
Rochester Electronics
DIGITAL CONTROLLER FOR ISOLATED
Lowest to $10.0427
Lattice Semiconductor Corporation
IC PWR MANAGER ISP 6-12V 48TQFP
Lowest to $82.7465
Analog Devices Inc.
ISOLATED FLYBACK CONTROLLER W/SR
Need more? Email Us
Texas Instruments
Processor Supervisor 1.25V 3 Open Drain 6-Pin SOT-23 T/R / Simple Power Sequencer | IC PWR SUPPLY SEQUENCER SOT23-6
Lowest to $0.7128
Analog Devices Inc.
IC SEQUENCER/SUPERVISOR 48TQFP
Lowest to $30.7464

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess