EN
  • EN
  • DE

LM3880MFX-1AD/NOPB

Part No LM3880MFX-1AD/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Power Supply Controllers, Monitors
Description IC PWR SUPPLY SEQUENCER SOT23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Applications Power Supply Sequencer
Supply Voltage - Operating 2.7 V to 5.5 V
Operating Supply Current 25μA
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package SOT-23-6
Win Source Part Number 1054061-LM3880MFX-1AD/NOPB
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian LM3880MFX-1AD/NOPB CAD Model

Description

The LM3880MFX-1AD/NOPB from Texas Instruments is a simple, sequential power-up and power-down controller designed to manage the power states of other devices within an electronic system. This integrated circuit (IC) provides a straightforward and reliable solution for ensuring that multiple power supplies are enabled and disabled in the correct sequence, which is crucial for the proper operation and longevity of complex electronic systems.

Key Features

  • Simple Sequencing: The LM3880 allows for the easy management of power sequences without the need for programming, which can significantly reduce design complexity and time to market.
  • Number of Sequenced Channels: It features one power-good output that can be used to enable a sequence of up to three supplies.
  • Package Type: The device comes in a compact SOT-23 package, making it suitable for space-constrained applications.
  • Temperature Range: It operates over a wide temperature range from -40°C to +125°C, accommodating various operating environments.
  • Lead-Free/NOPB: The LM3880MFX-1AD/NOPB is a lead-free and RoHS compliant component, denoted by the 'NOPB' (No Lead (Pb)) suffix, aligning with environmental standards and regulations.

Applications

The device is particularly useful in applications where multiple voltage rails are required to be powered on and off in a specific order to prevent system malfunctions or damage. This includes, but is not limited to:

  • FPGA and Processor-based Systems
  • Telecommunications and Networking Equipment
  • Servers and Storage Systems
  • Industrial and Medical Electronics

Product Advantages

The LM3880MFX-1AD/NOPB offers a cost-effective solution for power sequencing with its minimal external components requirement. Its ease of use, combined with the reliability and quality assurance of Texas Instruments, makes it an excellent choice for designers looking to implement power sequencing with confidence and efficiency.

You May Also Be Interested in

Lattice Semiconductor Corporation
IC ISP POWER MGR ANLG/LOG 44TQFP
Lowest to $13.0792
ON Semiconductor
IC SECONDARY SIDE CTRLR 16SOIC
Need more? Email Us
ON Semiconductor
IC SECONDARY SIDE CTRLR 14DIP
Need more? Email Us
Texas Instruments
UCD3138x Highly-Integrated Digital Controller For Isolated Power | IC DGTL PWR CTRLR 80TQFP
Lowest to $36.0594
Lattice Semiconductor Corporation
IC PWR MANAGER ISP 6-12V 100TQFP
Lowest to $86.8724
Intersil
IC CMOS BUS CONTROLLER 20DIP
Lowest to $1.0095
Intersil
IC CMOS BUS CONTROLLER 20DIP
Lowest to $1.0095
Lattice Semiconductor Corporation
Lowest to $6.5223
Renesas Electronics America
High-Efficiency, Triple-Output System Power Supply Controller for Notebook Computers | IC PWR SUPPLY CONTROLLER 28TQFN
Lowest to $2.5214

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1459 $51.5655
110+ $0.9402 $103.4220
165+ $0.9109 $150.2985
230+ $0.8815 $202.7450
295+ $0.8521 $251.3695
395+ $0.7640 $301.7800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,043 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess