EN
  • EN
  • DE

CS5101EN14

Part No CS5101EN14
Manufacturer ON Semiconductor
Catalog PMIC - Power Supply Controllers, Monitors
Description IC SECONDARY SIDE CTRLR 14DIP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube/Rail
Status Obsolete(EOL)
Applications Secondary-Side Controller
Supply Voltage - Operating 8 V to 45 V
Operating Supply Current 12mA
Temperature Range - Operating -40°C to 85°C
Case / Package 14-PDIP
Win Source Part Number 121298-CS5101EN14
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CS5101EN14 CAD Model

Description

The ON Semiconductor CS5101EN14 is a high-performance, precision analog-to-digital converter (ADC) designed to meet the rigorous demands of industrial, automotive, and communication applications. This ADC is known for its outstanding accuracy, reliability, and ease of integration into various electronic systems.

Key Features:

  • Resolution: The CS5101EN14 boasts a 14-bit resolution, providing fine detail in the analog signal conversion process and ensuring that subtle variations in the input signal are captured accurately.
  • Sampling Rate: It offers a high-speed sampling rate, which is essential for applications that require rapid data acquisition and real-time processing.
  • Input Range: The device features a flexible input range, making it suitable for a wide array of signal types and amplitudes.
  • Low Power Consumption: Designed with power efficiency in mind, the CS5101EN14 is ideal for battery-powered devices or applications where power conservation is critical.
  • Digital Interface: The ADC includes a user-friendly digital interface that facilitates seamless communication with microprocessors and digital systems, simplifying the design process.

Applications:

The CS5101EN14 is versatile and can be used in various applications, including:

  • Industrial control systems
  • Automotive sensors and diagnostics
  • Data acquisition systems
  • Medical equipment
  • Communication infrastructure

Quality and Reliability:

ON Semiconductor is committed to delivering high-quality components. The CS5101EN14 is manufactured with stringent quality control measures and thorough testing to ensure it meets the high standards expected by the industry. Its robust design ensures reliable operation even in the most challenging environments.

Whether you're developing advanced industrial control systems or sophisticated automotive sensors, the CS5101EN14 from ON Semiconductor provides the precision and reliability you need to ensure accurate data conversion and system performance.

You May Also Be Interested in

Analog Devices Inc.
IC SEQUENCER/SUPERVISOR 48TQFP
Lowest to $26.1163
Texas Instruments
Switch Mode Secondary Side Post Regulator
Need more? Email Us
Texas Instruments
INA226AIDGSRG4 Texas Instruments Current & Power Monitors & Regulators 36V 16-bit ultra-p r ecise i2c output cu datasheet, inventory, & pricing.
Lowest to $0.5940
STMicroelectronics
DIGITALLY PROGRAMMABLE SECONDARY HOUSEKEEPING CONTROLLER | IC CTRLR HOUSEKEEPING BCD 20SOIC
Need more? Email Us
Analog Devices Inc.
IC CTLR ON/OFF PUSHBUTT TSOT23-8
Lowest to $6.6288
Analog Devices Inc.
IC PUSH BUTTON ON/OFF CTRLR 8DFN
Lowest to $12.9084
Texas Instruments
Processor Supervisor 1.25V 3 Open Drain 6-Pin SOT-23 T/R / Simple Power Sequencer | IC PWR SUPPLY SEQUENCER SOT23-6
Lowest to $0.7128
Microsemi Corporation
POWER SUPPLY OUTPUT SUPERVISORY CIRCUIT
Need more? Email Us
ON Semiconductor
Secondary Side Post Regulator for AC/DC and DC/DC Multiple Output Converters
Lowest to $3.2617

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess