EN
  • EN
  • DE

SMDA03/TR13

Part No SMDA03/TR13
Manufacturer Microchip Technology
Catalog TVS - Diodes
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Diodes
Mfr Microchip Technology
Series TVSarray™
Package Tape & Reel (TR)
Type Zener
Unidirectional Channels 4
Voltage - Reverse Standoff (Typ) 3.3V
Voltage - Breakdown (Min) 4V
Voltage - Clamping (Max) @ Ipp 9V
Current - Peak Pulse (10/1000µs) 5A (8/20µs)
Power - Peak Pulse 300W
Power Line Protection No
Applications General Purpose
Capacitance @ Frequency 600pF @ 1MHz
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SO
Base Product Number SMDA03
Standard Package 2,500
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1299048-SMDA03/TR13
Ultra Librarian 3D Model Ultra Librarian SMDA03/TR13 CAD Model

Description

The SMDA03/TR13 from Microchip Technology is a robust transient voltage suppressor (TVS) diode array designed to protect sensitive electronics from damage due to electrostatic discharge (ESD), electrical fast transients (EFT), and lightning-induced surge events. This device is an ideal solution for safeguarding high-speed data lines and I/O ports in a wide array of applications, including computing, networking, telecommunications, and industrial equipment.

Key Features

  • Multi-Line Protection: The SMDA03/TR13 is capable of protecting up to four data or I/O lines simultaneously, making it a compact and efficient solution for safeguarding multiple pathways against transient voltage spikes.
  • Low Clamping Voltage: This device offers a low clamping voltage, ensuring that protected components are exposed to minimal stress during transient events, thereby extending their operational lifespan.
  • High Surge Capability: It is designed to withstand high surge currents, providing reliable protection against severe transient events such as lightning strikes.
  • Fast Response Time: The TVS diode array boasts an extremely fast response time to transient events, ensuring that protection is both immediate and effective.
  • SO-8 Package: The SMDA03/TR13 comes in a space-saving SO-8 package, which is suitable for high-density circuit board designs and is easy to integrate into a wide range of electronic systems.

Applications

The versatile nature of the SMDA03/TR13 makes it suitable for protecting various electronic systems, including:

  • USB interfaces
  • Serial and parallel ports
  • Network lines such as Ethernet and LAN/WAN interfaces
  • Mobile and portable devices
  • Industrial controls

Reliability and Quality

Microchip Technology is known for its commitment to quality and reliability, and the SMDA03/TR13 is no exception. It is manufactured to meet stringent standards, ensuring it delivers consistent performance and protection for sensitive circuits across its lifespan. By choosing the SMDA03/TR13, designers can confidently address the challenges of transient voltage protection in their electronic systems.

You May Also Be Interested in

Semtech Corporation
TVS DIODE 6VWM 20VC 16SOIC
Lowest to $2.8154
Bourns Inc.
TVS DIODE 3VWM 10.9VC SMD
Need more? Email Us
ON Semiconductor
TVS DIODE 11.1VWM 18.2VC SMB
Need more? Email Us
Vishay
TVS DIODE 36VWM 58.1VC DO218AB
Need more? Email Us
Vishay
TVS DIODE 30VWM 48.4VC SMC
Lowest to $5.0855
SMC Diode Solutions
TVS DIODE 150VWM 243VC SMB
Lowest to $0.1287
Littelfuse Inc.
TVS DIODE 53VWM 85VC SMB
Lowest to $0.2391
Vishay
TVS DIODE 33VWM 53.3VC SMC
Lowest to $0.2758
Nexperia USA Inc.
TVS DIODE 24VWM 70VC SOT23
Lowest to $0.0849

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess