EN
  • EN
  • DE

SMDA12/TR7

Part No SMDA12/TR7
Manufacturer Microchip Technology
Catalog TVS - Diodes
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Diodes
Mfr Microchip Technology
Series TVSarray™
Package Tape & Reel (TR),Cut Tape (CT)
Type Zener
Unidirectional Channels 4
Voltage - Reverse Standoff (Typ) 12V
Voltage - Breakdown (Min) 13.3V
Voltage - Clamping (Max) @ Ipp 19V
Current - Peak Pulse (10/1000µs) 5A (8/20µs)
Power - Peak Pulse 300W
Power Line Protection No
Applications General Purpose
Capacitance @ Frequency 185pF @ 1MHz
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SO
Base Product Number SMDA12
Other Names SMDA12MSCT,150-SMDA12/TR7TR,SMDA12TR7,SMDA12,SMDA12/T,SMDA12MSCT,SMDA12MS,SMDA12MSTR,SMDA12/TR7TR,SMDA12MSTR,150-SMDA12/TR7CT,SMDA12/TR7TR,SMDA12/TR7CT,SMDA12MS,SMDA12/TR7CT
Standard Package 500
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1299139-SMDA12/TR7
Ultra Librarian 3D Model Ultra Librarian SMDA12/TR7 CAD Model

Description

Microchip Technology's SMDA12/TR7: Robust ESD Protection Device

Microchip Technology's SMDA12/TR7 is a state-of-the-art transient voltage suppressor (TVS) array designed to provide superior protection against electrostatic discharge (ESD) and other voltage-induced transient events. This device is specifically engineered to safeguard sensitive electronic components in various applications, ranging from industrial to consumer electronics.

Key Features of SMDA12/TR7

  • ESD Protection: The SMDA12/TR7 offers robust ESD protection that meets the IEC 61000-4-2 standard, ensuring that devices are shielded against electrostatic discharges of up to ±30kV (air discharge) and ±30kV (contact discharge).
  • Low Clamping Voltage: With its low clamping voltage, the SMDA12/TR7 provides enhanced protection for sensitive circuitry by limiting the voltage spikes to safe levels during transient events.
  • Multi-Line Protection: This device can protect up to four data or power lines simultaneously, making it an efficient solution for conserving board space and simplifying design.
  • Peak Pulse Power: It is capable of handling peak pulse power of 400 Watts at 10/1000μs waveform, ensuring reliable performance under surge conditions.
  • Low Leakage Current: The SMDA12/TR7 is characterized by its low leakage current, minimizing power loss and ensuring energy efficiency in standby mode.
  • SO-8 Packaging: The device comes in a space-saving SO-8 package, which is suitable for high-density circuit board designs.

Applications

The SMDA12/TR7 is versatile and can be used in a wide range of applications, including:

  • Microprocessor/IC protection
  • USB and other portable device protection
  • Computer and peripherals
  • Networking and telecommunications systems
  • Industrial controls

With its combination of high surge capability, low clamping voltage, and multi-line protection, the SMDA12/TR7 from Microchip Technology is an excellent choice for designers looking to enhance the durability and reliability of their electronic systems. Whether you are developing consumer gadgets or intricate industrial equipment, the SMDA12/TR7 provides the safeguard your sensitive electronics need against the unpredictable nature of transient voltage events.

You May Also Be Interested in

Semtech Corporation
TVS DIODE 30VWM 5-DFN
Lowest to $0.8441
Texas Instruments
AUTOMOTIVE, DUAL, 2.5PF 24-V 25-
Lowest to $0.2911
Littelfuse Inc.
TVS DIODE 24VWM 42VC SOD323
Lowest to $0.0932
Nexperia USA Inc.
PESD36VS2UT-Q/SOT23/TO-236AB
Lowest to $0.8732
Yageo
5.0SMDJ, DO-214AB, 28V, 45.4V, R
Lowest to $0.6374
Nexperia USA Inc.
MMBZ33VAL-Q/SOT23/TO-236AB
Lowest to $1.3971
General Semiconductor
TVS DIODE 171VWM 274VC SMC
Lowest to $0.5821
Nexperia USA Inc.
TVS DIODE 10WLCSP
Lowest to $5.8209
Microchip Technology
TVS DIODE 12VWM 19.9VC DO214AB
Lowest to $43.6568

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess