EN
  • EN
  • DE
  • IT

SY100S313DC

Part No SY100S313DC
Manufacturer Microchip Technology
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microchip Technology
Category Integrated Circuits(ICs)
Family Logic - Buffers,Drivers,Receivers,Transceivers
Win Source Part Number 195161-SY100S313DC
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SY100S313DC CAD Model

Description

Microchip Technology SY100S313DC: High-Speed Triple Differential Receiver

The SY100S313DC from Microchip Technology is a high-performance triple differential receiver designed for use in systems that require ultra-fast data transmission and precise timing. This device is a part of Microchip's high-speed, precision logic product family and is ideal for applications in telecommunications, data communications, and high-speed computing environments.

Constructed with advanced silicon-gallium arsenide (SiGaAs) technology, the SY100S313DC ensures exceptional performance with high bandwidth capabilities. It operates over a wide voltage range and is specifically optimized for low power consumption and minimized jitter, which is critical for maintaining signal integrity in high-speed data paths.

Key Features:

  • High-Speed Operation: The SY100S313DC is capable of handling data rates that are essential for modern high-speed digital systems.
  • Differential Inputs and Outputs: This device features three differential line receiver pairs, providing robust noise immunity and improved signal quality over single-ended designs.
  • Power Supply Range: It supports a broad range of power supplies, from 4.2V to 5.7V, allowing for flexible integration into various system designs.
  • Low Power Consumption: Designed with power efficiency in mind, the SY100S313DC helps to reduce overall system power requirements.
  • Improved Signal Integrity: Minimized skew and jitter are key attributes of this receiver, ensuring high fidelity in signal transmission and reception.

Applications:

The SY100S313DC is suitable for a variety of applications that demand high-speed and reliable data transmission, including:

  • High-speed data acquisition systems
  • Telecommunications switching and routing equipment
  • Automated test equipment (ATE)
  • High-speed computer interconnects
  • Satellite and broadband communications

Microchip Technology's commitment to providing state-of-the-art solutions for high-speed data transmission is exemplified by the SY100S313DC. With its advanced features and robust performance, this triple differential receiver is an excellent choice for designers looking to enhance their system's data handling capabilities.

You May Also Be Interested in

Toshiba Semiconductor and Storage
IC BUFFER NON-INVERT 5.5V US8 / Buffer, Non-Inverting 2 Element 1 Bit per Element 3-State Output US8
Lowest to $0.6011
Texas Instruments
IC INVERTER 8-INPUT 20SOIC / Buffer/Line Driver 8-CH Inverting 3-ST CMOS 20-Pin SOIC T/R
Lowest to $0.5423
Texas Instruments
IC BUFF/DVR TRI-ST 6BIT 16TSSOP
Need more? Email Us
Texas Instruments
IC BUFF/DVR TRI-ST DUAL 20SOIC
Need more? Email Us
Freescale Semiconductor - NXP
IC TRANSMISSION MOD 32-HVQFN / RFID Reader/Transponder IC 13.56MHz FeliCa, ISO 14443, MIFARE, NFC I²C, SPI, UART 2.5V ~ 3.6V 32-VFQFN Exposed Pad
Lowest to $3.0888
Texas Instruments
IC INVERTER DUAL 4-INPUT 20SOIC / Buffer/Line Driver 8-CH Inverting 3-ST CMOS 20-Pin SOIC T/R
Lowest to $0.7675
Texas Instruments
IC BUS TRANSCEIVER 8BIT 20DIP
Lowest to $1.7338
Texas Instruments
IC TRANSCVR TRI-ST 8BIT 24QSOP / Bus XCVR Single 8-CH 3-ST 24-Pin SSOP T/R
Lowest to $0.8872
ON Semiconductor
IC TRANSCEIVER FULL 2/1 8SOIC / 2/1 Transceiver Full CAN 8-SOIC
Lowest to $0.8090

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess