EN
  • EN
  • DE

SY100S838ZCTR

Part No SY100S838ZCTR
Manufacturer Microchip Technology
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC CLOCK GEN 3.3V/5V 20-SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Type Clock Generator
PLL No
Input ECL, PECL
Output Clock
Number of Circuits 1
Differential - Input and Output Yes/Yes
Maximum Input Frequency 1GHz
Supply Voltage - Operating 4.2 V to 5.5 V
Temperature Range - Operating 0°C to 85°C
Mounting SMD (SMT)
Case / Package 20-SOIC
Win Source Part Number 052523-SY100S838ZCTR
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SY100S838ZCTR CAD Model

Description

Microchip Technology's SY100S838ZCTR: A High-Speed 2.5V/3.3V ECL 8:1 Multiplexer

The SY100S838ZCTR is a cutting-edge electronic component designed and manufactured by Microchip Technology, a leader in the field of smart, connected, and secure embedded control solutions. This device is part of Microchip's high-performance silicon-gate CMOS range and is specifically designed to operate within 2.5V and 3.3V ECL systems. The SY100S838ZCTR is an 8:1 multiplexer that provides high-speed digital signal processing for a variety of applications, including telecommunications, data communications, and complex computing systems.

Constructed with the intent to deliver both speed and reliability, the SY100S838ZCTR boasts a minimal propagation delay, making it an excellent choice for systems that require rapid data throughput. The device operates over a wide temperature range, ensuring its performance remains consistent in diverse environmental conditions.

Key Features:

  • High Speed: The SY100S838ZCTR offers fast propagation delay times, which is critical for high-speed digital signal processing.
  • Voltage Range: Designed to be compatible with both 2.5V and 3.3V power supplies, this multiplexer can be integrated into various ECL systems without voltage compatibility concerns.
  • Temperature Range: It performs reliably across an extended temperature range, making it suitable for industrial applications that may be subject to harsh conditions.
  • Package: The device is available in a compact 20-Lead TSSOP package, which is ideal for space-constrained applications.

The SY100S838ZCTR's functionality is not just limited to acting as a multiplexer; it can also be used in demultiplexing applications, adding to its versatility. This dual functionality makes it a valuable component in systems where both multiplexing and demultiplexing operations are required.

With its robust design and versatile performance characteristics, the SY100S838ZCTR from Microchip Technology stands out as a superior choice for system designers looking to optimize their high-speed signal processing capabilities. It underscores Microchip's commitment to providing innovative solutions that meet the evolving needs of the electronics industry.

You May Also Be Interested in

Texas Instruments
Fully-Integrated, Fixed-Frequency, Low-Jitter Crystal Oscillator Clock Generator
Need more? Email Us
Texas Instruments
High-Performance Frequency Synthesizer System
Need more? Email Us
Analog Devices Inc.
6-Output Clock Generator with Integrated 1.6 GHz VCO | IC CLOCK GEN 6CH 1.8GHZ 48LFCSP
Lowest to $24.7389
Maxim Integrated
IC ADAPTER CLOCK RATE 8-DIP
Lowest to $15.6410
Analog Devices Inc.
12 LVDS/24 CMOS Output Clock Generator | IC CLOCK GEN 2.4GHZ 64LFCSP
Lowest to $67.4026
IDT, Integrated Device Technology Inc
FemtoClock® Crystal-to-3.3V, 2.5V LVPECL Clock Generator | IC CLK GEN ETHERNET 16VFQFN
Need more? Email Us
Analog Devices Inc.
1750MHz 3V~3.6V 2 LFCSP-24(4x4) Clock Generators, PLLs, Frequency Synthesizers RoHS
Lowest to $16.0075
Texas Instruments
MuxIt-TM PLL FREQUENCY MULTIPLIER | IC PLL FREQ MULTIPLIER 28-TSSOP
Need more? Email Us
Renesas Electronics America
IC CLK BUFF ZD SPREADSPECT 8SOIC / Zero Delay Buffer IC 133MHz 1 8-SOIC (0.154", 3.90mm Width)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess