EN
  • EN
  • DE

ADF4153BRU

Part No ADF4153BRU
Manufacturer Analog Devices Inc.
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description Fractional-N Frequency Synthesizer | IC SYNTH PLL RF F-N FREQ 16TSSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube
Status Obsolete
Type Fractional N Synthesizer (RF)
PLL Yes
Input CMOS, TTL
Output Clock
Frequency - Max 4GHz
Divider/Multiplier No/Yes
Supply Voltage (V) 2.7V ~ 3.3V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 16-TSSOP
Supplier Device Package 16-TSSOP
Family Part Number ADF4153
Manufacturer Pack Quantity 96
MSL Level 1 (Unlimited)
Win Source Part Number 1140032-ADF4153BRU
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADF4153BRU CAD Model

Description

Analog Devices Inc. ADF4153BRU Fractional-N Frequency Synthesizer

The ADF4153BRU from Analog Devices Inc. is a state-of-the-art fractional-N frequency synthesizer that integrates a high-performance voltage-controlled oscillator (VCO), a multi-modulus divider, and a phase detector, all designed to deliver precise frequency generation and signal conditioning for a wide range of applications. This device is particularly suitable for wireless communication systems, including GSM, 3G, and LTE base stations, as well as for test equipment, wireless LANs, and broadband access networks.

The ADF4153BRU operates over a wide frequency range from 0.5 GHz to 4 GHz, ensuring versatility and adaptability in different system designs. Its fractional-N divider allows for fine-tuning of the output frequency with a high level of resolution, enabling the synthesizer to lock to a desired frequency with minimal phase noise and excellent spurious performance.

Key features of the ADF4153BRU include a programmable 25-bit fixed modulus, a phase frequency detector (PFD) with operation up to 32 MHz, and a 3-wire serial interface compatible with most microcontrollers and digital signal processors. The device also offers programmable dual-modulus prescaler of 4/5 or 8/9, which allows for more flexibility in the frequency planning of a system.

For enhanced performance, the ADF4153BRU incorporates a low-noise digital phase-locked loop (PLL), which significantly reduces the in-band phase noise and supports the generation of a clean, stable output signal. This PLL, in conjunction with the integrated VCO, simplifies design and reduces the number of external components required, thereby saving board space and potentially lowering overall system cost.

The ADF4153BRU is available in a compact TSSOP-16 package, which is ideal for space-constrained applications. Its operating temperature range of -40°C to +85°C ensures reliable performance across various environmental conditions.

With its advanced feature set and performance capabilities, the ADF4153BRU from Analog Devices Inc. is an excellent choice for designers looking to implement a flexible and high-quality frequency synthesizer into their RF designs.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
FemtoClock® Crystal-to-3.3V, 2.5V LVPECL Clock Generator | IC CLK GEN ETHERNET 16VFQFN
Need more? Email Us
IDT, Integrated Device Technology Inc
Triple PLL Field Prog. Spread Spectrum Clock Synthesizer | IC CLK SYNTH TRPL PLL 16-TSSOP
Need more? Email Us
Maxim Integrated
IC ADAPTER CLOCK RATE 8-DIP
Lowest to $15.6410
Maxim Integrated
IC ADAPT CLK RATE 3.3V/5V 16SOIC
Need more? Email Us
Texas Instruments
Precision Clock Conditioner | IC CLOCK CONDITIONER PREC 48WQFN
Lowest to $18.7502
MACOM Technology Solutions
OSCILLATOR,VC,11.4-12.8 GHZ,5MMP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CLOCK DRIVER SSTL_2 48-TSSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SYNTHESIZER W/BUFF 24-TSSOP
Lowest to $16.1273
Texas Instruments
Fully Integrated Wide-Range, Low-Jitter, Crystal-Oscillator Clock Generator
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.1590 $54.0670
30+ $3.4126 $102.3780
46+ $3.3059 $152.0714
63+ $3.1993 $201.5559
81+ $3.0926 $250.5006
109+ $2.7727 $302.2243
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 500 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess