EN
  • EN
  • DE

843022AKI-02LF

Part No 843022AKI-02LF
Manufacturer IDT, Integrated Device Technology Inc
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description FemtoClock® Crystal-to-3.3V, 2.5V LVPECL Clock Generator | IC CLK GEN ETHERNET 16VFQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer IDT, Integrated Device Technology Inc
Packaging Tube
Status Obsolete
Type Clock/Frequency Synthesizer, Clock Generator
PLL Yes
Input Crystal
Output LVPECL
Frequency - Max 125MHz
Divider/Multiplier Yes/No
Supply Voltage (V) 2.375V ~ 3.465V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 16-VFQFN Exposed Pad
Supplier Device Package 16-VFQFPN (3x3)
Family Part Number ICS843022-02
Manufacturer Pack Quantity 100
MSL Level 3 (168 Hours)
Win Source Part Number 1133971-843022AKI-02LF
Manufacturer Homepage www.idt.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 843022AKI-02LF CAD Model

Description

The 843022AKI-02LF from IDT (Integrated Device Technology) is a high-performance clock generator, PLL (Phase-Locked Loop), and frequency synthesizer. It's designed to provide precise and stable clock signals for a variety of applications. This device is crucial in systems requiring accurate timing, such as networking equipment, servers, and communication systems.

Applications:

  • Networking equipment (routers, switches, hubs)
  • Server motherboards
  • Communication systems (base stations, telecom infrastructure)
  • High-speed data acquisition systems
  • Test and measurement equipment

Features:

  • Low phase noise and jitter
  • Multiple output frequencies
  • Precise frequency synthesis
  • Integrated PLL
  • Selectable frequency multiplication and division ratios
  • High-speed clock generation
  • 3.3V operating voltage
  • Industrial temperature range
  • Lead-free packaging

Benefits:

  • Improved system performance due to stable and accurate clock signals.
  • Reduced bit error rates in high-speed data transmission.
  • Enhanced signal integrity.
  • Simplified system design due to integrated functionality.
  • Lower overall system cost by reducing the number of discrete components.
  • Increased reliability because of low jitter and phase noise.

Additional Details:

The 843022AKI-02LF features a highly configurable PLL that allows for precise frequency synthesis. This is critical for applications where specific clock frequencies are required. The device's low phase noise and jitter characteristics ensure the stability of the generated clock signals, which is essential for maintaining data integrity in high-speed systems. It supports a wide range of output frequencies, making it suitable for diverse applications. The device typically operates at 3.3V and is available in a lead-free package, compliant with environmental regulations. It is designed to operate over an industrial temperature range, making it suitable for use in harsh environments. It adheres to industry-standard clocking specifications and is commonly used in various digital systems requiring high-precision timing. The device's data sheet provides detailed information on configuration options, timing characteristics, and electrical specifications.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC CLK SYNTHESIZER 20-SSOP
Need more? Email Us
Maxim Integrated
IC FACT-PROG PLL CLK GEN 20-TQFN
Need more? Email Us
IDT, Integrated Device Technology Inc
IC OSC/MULT/BUFFER OCT 20-SSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC PLL CLK GEN 200MHZ 28VQFN
Lowest to $129.7284
Texas Instruments
INTEGER-N PLL WITH INTEGRATED VCO
Lowest to $5.3973
IDT, Integrated Device Technology Inc
IC CLK GENERATOR PLL 8-SOIC
Lowest to $2.4913
IDT, Integrated Device Technology Inc
IC SYNTHESIZER 8LVDS 32-LQFP
Lowest to $6.5292
IDT, Integrated Device Technology Inc
IC CLOCK GENERATOR 8-SOIC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CLOCK ZDB 1:4 160MHZ 8SOIC
Lowest to $2.0333

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess