EN
  • EN
  • DE
  • IT

CDCE421RGET

Part No CDCE421RGET
Manufacturer Texas Instruments
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description Fully Integrated Wide-Range, Low-Jitter, Crystal-Oscillator Clock Generator
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Part Status Obsolete(EOL)
Type Clock Generator
PLL Yes
Input LVCMOS, Crystal
Output LVDS, LVPECL
Number of Circuits 1
Frequency - Max 1.2GHz
Divider/Multiplier Yes/No
Operating Supply Voltage 3 V ~ 3.6 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 24-VFQFN Exposed Pad
Manufacturer Package 24-VQFN (4x4)
RoHS State Request Verification
Win Source Part Number 1160606-CDCE421RGET
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name CDCE421
Introduction Date January 01, 2007
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian CDCE421RGET CAD Model

Description

Product Overview: Texas Instruments CDCE421RGET

The Texas Instruments CDCE421RGET is a high-performance, programmable clock synthesizer designed to meet the stringent requirements of modern digital systems. This versatile device is capable of generating a low-jitter, high-quality clock signal that can be tailored to support various applications, including telecommunications, networking, and digital consumer electronics.

Key Features

  • Programmable Clock Outputs: The CDCE421RGET offers programmable clock outputs that can be configured for different frequencies, enabling it to support a wide range of devices and interfaces.
  • Low Jitter Performance: It provides low-jitter clock signals, which is critical for maintaining signal integrity in high-speed digital systems, thus ensuring reliable performance and data integrity.
  • Flexible Voltage Operation: This device operates over a wide voltage range, making it suitable for various power supply environments and allowing for integration into diverse system designs.
  • EEPROM Configuration: The onboard EEPROM allows for the storage of user-defined configurations, which can be automatically loaded upon power-up, simplifying system initialization.
  • I2C Interface: Equipped with an I2C interface, the CDCE421RGET allows for easy programming and adjustment of clock parameters by the host processor.

Applications

The CDCE421RGET is ideal for use in a variety of applications where precise clock generation is essential. Its robust feature set makes it well-suited for:

  • High-speed digital signal processing
  • Networking equipment such as routers and switches
  • Telecommunication infrastructure
  • Consumer electronics including set-top boxes and digital TVs
  • Industrial and medical equipment requiring precise timing solutions

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the CDCE421RGET is no exception. Manufactured using the latest technology and subjected to rigorous testing, this clock synthesizer is designed to perform consistently over its intended lifespan, even in challenging environments.

Ordering Information

The CDCE421RGET is available in a compact, surface-mount QFN-24 package, providing a space-saving solution for PCB designs. For ordering, pricing, and availability information, please visit the Texas Instruments website or contact an authorized distributor.

You May Also Be Interested in

Silicon Labs
Need more? Email Us
Silicon Labs
IC CLK VIDEO PLL VCXO CG 16TSSOP
Lowest to $3.5036
Silicon Labs
IC ANY-RATE MULTI/ATTEN 36-QFN
Lowest to $62.1476
Silicon Labs
IC CLOCK AMD GRAPHICS 10TDFN
Lowest to $1.0568
Silicon Labs
Need more? Email Us
Silicon Labs
Need more? Email Us
Silicon Labs
IC CLK GEN/JITTER ATTEN 80LBGA
Lowest to $93.1263
Silicon Labs
IC WLAN SAT RADIO 24TSSOP
Lowest to $154.6705
Texas Instruments
Dual High-Frequency Synthesizer | IC PLL FREQ SYNTH 3GHZ 20TSSOP
Lowest to $7.6041

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess