EN
  • EN
  • DE

PL580-39OC

Part No PL580-39OC
Manufacturer Microchip Technology
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC VCXO 640MHZ 16TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Mfr Microchip Technology
Package Tube
Product Status Discontinued
Programmable Not Verified
PLL Yes
Input Crystal
Output LVDS
Number of Circuits 1
Frequency - Max 320MHz
Divider/Multiplier Yes/Yes
Voltage - Supply 2.97V ~ 3.63V
Temperature Range - Operating 0°C ~ 70°C
Mounting Type Surface Mount
Package / Case 16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 16-TSSOP
Base Product Number PL580
Standard Package 96 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 655942-PL580-39OC
Ultra Librarian 3D Model Ultra Librarian PL580-39OC CAD Model

Description

Microchip Technology's PL580-39OC: High-Performance Clock Generator

The PL580-39OC from Microchip Technology is a state-of-the-art clock generator designed to meet the stringent requirements of high-speed digital systems. With its advanced features and robust performance, the PL580-39OC is an ideal solution for applications requiring reliable and precise clock signals.

Key Features

  • High Frequency Precision: The device supports a wide frequency range, providing users with the flexibility to generate various clock signals for different components within their system.
  • Low Jitter Performance: Ensuring signal integrity, the PL580-39OC offers low phase noise and jitter, critical for high-speed communication and data transfer applications.
  • Programmability: Users can program the output frequency with fine granularity, allowing for customization to specific application requirements.
  • Multiple Outputs: The device can provide multiple output clocks, facilitating the synchronization of various system components.
  • Power Efficiency: Designed with power conservation in mind, the PL580-39OC operates with low power consumption, making it suitable for energy-sensitive applications.

Applications

The PL580-39OC is versatile and can be used across a broad range of applications, including but not limited to:

  • Networking equipment such as routers, switches, and access points
  • High-performance computing and data centers
  • Telecommunications infrastructure
  • Industrial automation and control systems
  • Consumer electronics

Technical Specifications

The PL580-39OC is built with advanced semiconductor technology, ensuring high reliability and performance. The technical specifications include:

  • Supply Voltage: Varies depending on configuration
  • Operating Temperature Range: Suitable for commercial and industrial environments
  • Packaging: Available in a variety of packages to fit different mounting and space requirements

In conclusion, the PL580-39OC from Microchip Technology is a powerful and adaptable clock generator that can be the heartbeat of your digital system, ensuring synchronization and timing precision across all components.

You May Also Be Interested in

Cypress Semiconductor Corp
High-Speed Multi-Phase PLL Clock Buffer
Lowest to $50.0925
Texas Instruments
Precision Clock Conditioner | IC CLOCK CONDITIONER PREC 48WQFN
Lowest to $18.7502
Analog Devices Inc.
Fractional-N/Integer-N PLL Synthesizer
Lowest to $7.4791
Analog Devices Inc.
12 LVDS/24 CMOS Output Clock Generator | IC CLOCK GEN 2.4GHZ 64LFCSP
Lowest to $67.4026
Texas Instruments
MuxIt-TM PLL FREQUENCY MULTIPLIER | IC PLL FREQ MULTIPLIER 28-TSSOP
Need more? Email Us
Maxim Integrated
IC ADAPT CLK RATE 3.3V/5V 16SOIC
Need more? Email Us
Cypress Semiconductor Corp
Low Skew Clock Buffer
Need more? Email Us
Renesas Electronics America
IC CLK BUFF ZD SPREADSPECT 8SOIC / Zero Delay Buffer IC 133MHz 1 8-SOIC (0.154", 3.90mm Width)
Need more? Email Us
Cypress Semiconductor Corp
2.5/3.3V 200-MHz High-Speed Multi-Phase PLL Clock Buffer
Lowest to $48.9628

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess