EN
  • EN
  • DE

LMK04011BISQE/NOPB

Part No LMK04011BISQE/NOPB
Manufacturer Texas Instruments
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description Family Low-Noise Clock Jitter Cleaner with Cascaded PLLs | IC CLOCK COND W/PLL 48WQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Type Clock Conditioner
PLL Yes
Input LVCMOS, LVDS, LVPECL
Output 2VPECL, LVPECL
Frequency - Max 1.57GHz
Divider/Multiplier Yes/Yes
Supply Voltage (V) 3.15V ~ 3.45V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 48-WFQFN Exposed Pad
Supplier Device Package 48-WQFN (7x7)
Family Part Number LMK04011
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 1201680-LMK04011BISQE/NOPB
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LMK04011BISQE/NOPB CAD Model

Description

The LMK04011BISQE/NOPB is a high-performance clock jitter cleaner from Texas Instruments, designed to provide superior jitter cleaning and clock distribution for demanding applications. This integrated circuit is part of TI's clocking solutions that offer low-jitter and high-precision timing in a compact, surface-mount package.

Key Features

  • Advanced Jitter Cleaning: Equipped with a high-performance Phase-Locked Loop (PLL) with Voltage Controlled Oscillator (VCO), the LMK04011BISQE/NOPB effectively reduces system jitter to enhance performance.
  • Multiple Outputs: The device features multiple low-noise configurable outputs that can be programmed to different frequencies, supporting various clocking requirements.
  • Flexible Input Configuration: It accepts single-ended or differential inputs, providing compatibility with a wide range of signal sources.
  • Programmable: With programmable dividers, delay, and output formats, the device offers a high degree of flexibility to match specific design needs.
  • Power Supply: The LMK04011BISQE/NOPB operates with a 3.3V power supply, offering a power-efficient solution.
  • Industrial Temperature Range: It is designed to operate over an industrial temperature range, ensuring reliability in various environments.

Applications

The LMK04011BISQE/NOPB is ideal for a range of applications where high-quality clock signals are critical. These include:

  • Data Communication Equipment
  • Telecommunication Infrastructure
  • Wireless Base Stations
  • Networking Equipment
  • Medical Imaging Systems
  • Test and Measurement Equipment

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the LMK04011BISQE/NOPB is no exception. It is designed to meet the stringent requirements of professional and industrial applications, ensuring long-term performance and stability. The device also comes in a RoHS-compliant package, underscoring TI's dedication to environmental sustainability.

With its advanced features and robust design, the LMK04011BISQE/NOPB from Texas Instruments stands out as a premier solution for clock generation and distribution in high-performance systems.

You May Also Be Interested in

Texas Instruments
IC PHASE LOCK LOOP 16DIP
Need more? Email Us
Renesas Electronics America
IC CLOCK GENERATOR 40VFQFPN
Lowest to $123.1344
AMI SEMICONDUCTOR
IC CLOCK GENERATOR 8SOIC
Need more? Email Us
Analog Devices Inc.
WIDEBAND FRAC SYNTHESIZER WITH M
Lowest to $144.0000
Renesas Electronics America
IC CLOCK SYNTHESIZER 64VFQFPN
Need more? Email Us
Analog Devices Inc.
1.2GHz 2.7V~5.5V 1 LFCSP-20(4x4) Clock Generators, PLLs, Frequency Synthesizers RoHS
Need more? Email Us
ON Semiconductor
IC CLOCK GENERATOR 20TSSOP
Need more? Email Us
Microchip Technology
IC JITTER BLOCKER SOT23-6L
Lowest to $12.5732
Analog Devices Inc.
IC PLL W/VCO FRACTIONAL-N 40-QFN
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $38.9624 $77.9248
4+ $31.9691 $127.8764
5+ $30.9701 $154.8505
7+ $29.9711 $209.7977
9+ $28.9720 $260.7480
12+ $25.9749 $311.6988
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,300 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess